pid_35388512_ncp12510dsn65t1g-onsemi-datasheet-139012209.pdf  Pinout Diagram_1
pid_35388512_ncp12510dsn65t1g-onsemi-datasheet-139012209.pdf  Pinout Diagram_1
pid_35388512_ncp12510dsn65t1g-onsemi-datasheet-139012209.pdf  Pinout Diagram_2
pid_35388512_ncp12510dsn65t1g-onsemi-datasheet-139012209.pdf Outline Dimensions_1
pid_35388512_ncp12510dsn65t1g-onsemi-datasheet-139012209.pdf Outline Dimensions_2
pid_35388512_ncp12510dsn65t1g-onsemi-datasheet-139012209.pdf Outline Dimensions_3
pid_35388512_ncp12510dsn65t1g-onsemi-datasheet-139012209.pdf Outline Dimensions_4
feed

ON Semiconductor NCP12510DSN65T1G

Manufacturer No:

NCP12510DSN65T1G

Manufacturer:

ON Semiconductor

Utmel No:

1807-NCP12510DSN65T1G

Package:

SOT-23-6 Thin, TSOT-23-6

ECAD Model:

Description:

Current Mode PWM Controller Flyback 32V 0.5mA 6-Pin TSOP T/R

Quantity:

Unit Price: $0.403647

Ext Price: $0.40

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 30000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.403647

    $0.40

  • 10

    $0.380799

    $3.81

  • 100

    $0.359244

    $35.92

  • 500

    $0.338910

    $169.46

  • 1000

    $0.319726

    $319.73

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NCP12510DSN65T1G information

Specifications
Documents & Media
ON Semiconductor NCP12510DSN65T1G technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor NCP12510DSN65T1G.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOT-23-6 Thin, TSOT-23-6
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    6-TSOP
  • Package
    Bulk
  • Mfr
    KEMET
  • Product Status
    Active
  • Moisture Sensitive
    Yes
  • Factory Pack QuantityFactory Pack Quantity
    3000
  • Manufacturer
    onsemi
  • Brand
    onsemi
  • RoHS
    Details
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    NCP12510
  • Duty Cycle - Max
    84 %
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Minimum Operating Temperature
    - 40 C
  • Mounting Styles
    SMD/SMT
  • SwitchingFrequency
    65 kHz
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    150°C (TJ)
  • Subcategory
    PMIC - Power Management ICs
  • Number of Outputs
    1 Output
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    300 mA
  • Voltage - Supply (Vcc/Vdd)

    Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.

    8.9V ~ 20V
  • Control Features

    Control features in electronic components refer to specific functionalities or characteristics that allow users to manage and regulate the operation of the component. These features are designed to provide users with control over various aspects of the component's performance, such as adjusting settings, monitoring parameters, or enabling specific modes of operation. Control features can include options for input/output configurations, power management, communication protocols, and other settings that help users customize and optimize the component's behavior according to their requirements. Overall, control features play a crucial role in enhancing the flexibility, usability, and performance of electronic components in various applications.

    Soft Start
  • Topology

    In the context of electronic components, "topology" refers to the arrangement or configuration of the components within a circuit or system. It defines how the components are connected to each other and how signals flow between them. The choice of topology can significantly impact the performance, efficiency, and functionality of the electronic system. Common topologies include series, parallel, star, mesh, and hybrid configurations, each with its own advantages and limitations. Designers carefully select the appropriate topology based on the specific requirements of the circuit to achieve the desired performance and functionality.

    Flyback
  • Frequency - Switching

    "Frequency - Switching" in electronic components refers to the rate at which a device, such as a transistor or switching regulator, turns on and off during operation. This parameter is crucial in determining the efficiency and performance of power converters, oscillators, and other circuits that rely on rapid switching. Higher switching frequencies typically allow for smaller component sizes but may require more advanced design considerations to manage heat and electromagnetic interference.

    65kHz
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Switching Controllers
  • Internal Switch(s)

    The term "Internal Switch(s)" in electronic components typically refers to a built-in mechanism within a device that allows for the control of electrical current flow. These internal switches can be used to turn circuits on or off, change the direction of current, or regulate the flow of electricity within the component. They are often designed to be controlled externally, either manually or automatically, to enable various functions or operations within the electronic device. Internal switches play a crucial role in the overall functionality and performance of electronic components by providing a means to manage and manipulate electrical signals effectively.

    No
  • Fault Protection

    Protection against electric shock under. single fault conditions.

    Current Limiting, Over Voltage
  • Duty Cycle

    the percentage of the ratio of pulse duration, or pulse width (PW) to the total period (T) of the waveform.

    80%
  • Output Isolation

    Output isolation in electronic components refers to the degree to which the output signal is electrically separated or isolated from the input signal or other parts of the circuit. This isolation is important for preventing interference, noise, or voltage fluctuations from affecting the output signal. It helps maintain signal integrity and ensures that the output remains stable and accurate. Output isolation can be achieved through various methods such as using transformers, optocouplers, or isolation amplifiers to physically separate the input and output circuits electrically. This parameter is particularly crucial in applications where there is a need to protect sensitive components or ensure reliable communication between different parts of a system.

    Isolated
  • Voltage - Breakdown

    Voltage - Breakdown is a parameter that refers to the maximum voltage that an electronic component can withstand before it breaks down and allows current to flow through it uncontrollably. This breakdown voltage is a critical specification for components like diodes, transistors, and capacitors, as exceeding this voltage can lead to permanent damage or failure of the component. Manufacturers typically provide this information in datasheets to help engineers and designers ensure the proper operation and reliability of their circuits. It is important to consider the breakdown voltage when designing circuits to prevent overvoltage conditions that could compromise the performance and longevity of the components.

    -
  • Voltage - Start Up

    Voltage - Start Up is a parameter in electronic components that refers to the minimum voltage required for the component to begin operating or start up properly. It is a critical specification as it determines the point at which the component can initiate its functions and operate within its specified performance range. This parameter is particularly important in power supplies, integrated circuits, and other electronic devices where a stable and sufficient voltage level is necessary for reliable operation. Designers and engineers must ensure that the input voltage meets or exceeds the specified start-up voltage to prevent issues such as malfunctioning or damage to the component.

    1.9 V
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    18 V
  • Product Category

    a particular group of related products.

    Switching Controllers
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor NCP12510DSN65T1G.