OSRAM LAE655
OSRAM LAE655
feed

OSRAM LAE655

Manufacturer No:

LAE655

Manufacturer:

OSRAM

Utmel No:

1834-LAE655

Package:

-

ECAD Model:

Description:

LAE655 datasheet pdf and Unclassified product details from OSRAM stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LAE655 information

Specifications
OSRAM LAE655 technical specifications, attributes, parameters and parts with similar specifications to OSRAM LAE655.
  • Type
    Parameter
  • Operating Temperature-Min
    -40 °C
  • Operating Temperature-Max
    125 °C
  • Manufacturer Part Number
    LAE655
  • Manufacturer
    OSRAM Opto Semiconductors
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    OSRAM OPTO SEMICONDUCTORS GMBH
  • Risk Rank
    5.77
  • Subcategory
    Visible LEDs
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    60 deg
  • Lens Type

    Lenses are classified by the curvature of the two optical surfaces. A lens is biconvex (or double convex, or just convex) if both surfaces are convex. If both surfaces have the same radius of curvature, the lens is equiconvex. A lens with two concave surfaces is biconcave (or just concave).

    CLEAR
  • Forward Current-Max

    Forward Current-Max is a parameter used to specify the maximum amount of current that an electronic component, such as a diode or LED, can safely handle when it is forward-biased. This parameter is crucial for determining the operating limits of the component to prevent damage or failure due to excessive current flow. Exceeding the specified Forward Current-Max can lead to overheating, degradation of the component, or even permanent damage. It is important to carefully consider this parameter when designing circuits to ensure the component operates within its safe limits.

    0.07 A
  • Forward Voltage-Max

    Forward Voltage-Max refers to the maximum voltage that can be applied to a semiconductor device, such as a diode or LED, in the forward-biased condition without causing damage. It indicates the highest voltage level that allows the device to operate efficiently while conducting current. Exceeding this parameter may lead to thermal runaway or failure of the component. This value is crucial for ensuring proper circuit design and reliability.

    2.55 V
  • Overall Height

    Overall Height is a parameter that refers to the total vertical measurement of an electronic component, typically measured from the bottom of the component to the highest point on top. It is an important specification to consider when designing or selecting components for a project, as it determines the amount of space the component will occupy within a circuit or device. Understanding the overall height of electronic components is crucial for ensuring proper fit and clearance within the overall system design. Manufacturers provide this information in datasheets to help engineers and designers make informed decisions during the product development process.

    3.65 mm
  • Reverse Voltage-Max

    Reverse Voltage-Max is a parameter in electronic components that specifies the maximum voltage that can be applied in the reverse direction across the component without causing damage. This parameter is particularly important for components like diodes and transistors, which are designed to allow current flow in one direction only. Exceeding the Reverse Voltage-Max can lead to the breakdown of the component and potentially cause a short circuit or permanent damage. It is crucial to carefully consider this parameter when designing circuits to ensure the reliable operation and longevity of the electronic components.

    5 V
  • Peak Wavelength

    Peak Wavelength is a parameter used to describe the specific wavelength at which an electronic component, such as an LED or photodetector, emits or detects light most efficiently. It represents the maximum intensity of light emitted or detected by the component. Peak Wavelength is typically measured in nanometers (nm) and is an important characteristic for determining the color or sensitivity of the component. Understanding the Peak Wavelength of an electronic component is crucial for selecting the right component for a particular application where specific light wavelengths are required.

    624 nm
0 Similar Products Remaining