Panasonic Electronic Components 16TQC22MYFB
Panasonic Electronic Components 16TQC22MYFB
feed

Panasonic Electronic Components 16TQC22MYFB

Manufacturer No:

16TQC22MYFB

Utmel No:

1850-16TQC22MYFB

Package:

1411 (3528 Metric)

ECAD Model:

Description:

Molded POSCAP™ TQC 22μF Capacitor 3 (168 Hours) ±20% 1411 (3528 Metric) Surface Mount -55°C~105°C Tape & Reel (TR)

Quantity:

Unit Price: $0.607461

Ext Price: $0.61

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1799

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.607461

    $0.61

  • 10

    $0.573076

    $5.73

  • 100

    $0.540638

    $54.06

  • 500

    $0.510036

    $255.02

  • 1000

    $0.481166

    $481.17

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
16TQC22MYFB information

Specifications
Documents & Media
Product Details
Product Comparison
Panasonic Electronic Components 16TQC22MYFB technical specifications, attributes, parameters and parts with similar specifications to Panasonic Electronic Components 16TQC22MYFB.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1411 (3528 Metric)
  • Lifetime @ Temp.
    2000 Hrs @ 105°C
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    16V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    POSCAP™ TQC
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.138Lx0.110W 3.50mmx2.80mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    Molded
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    22μF
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    90mOhm @ 100kHz
  • Manufacturer Size Code

    The Manufacturer Size Code is a designation used by electronic components manufacturers to specify the physical dimensions and package type of their products. It typically includes information about length, width, height, and other relevant size characteristics that help in the identification and compatibility of components within electronic designs. This code is essential for engineers and designers to ensure that they select components that fit correctly in their intended applications.

    B2
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    General Purpose
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.079 2.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panasonic Electronic Components 16TQC22MYFB.

Product Description: Panasonic 16TQC22MYFB Tantalum-Polymer Capacitor

Description

The Panasonic 16TQC22MYFB is a high-quality tantalum-polymer capacitor designed for general-purpose applications. This component is part of Panasonic's POSCAP? TQC series, renowned for its reliability and performance in a wide range of electronic circuits. With a capacitance of 22μF and an operating voltage of 16V, this capacitor is ideal for applications requiring stable and efficient energy storage.

Features

  • General Purpose: Designed for various applications including power supplies, filter circuits, and decoupling.
  • High Capacitance: 22μF to provide significant energy storage.
  • Low ESR: 90mOhm @ 100kHz ensures minimal power loss and high efficiency.
  • Surface Mountable: Easy integration into modern PCB designs with a mounting type of Surface Mount.
  • Robust Construction: Molded type with dimensions of 0.138L x 0.110W (3.50mm x 2.80mm) and a height seated maximum of 0.0792 inches (2.00mm).
  • Reliable Operation: Lifetime of 2000 hours at 105°C, ensuring long-term stability in harsh environments.
  • Compliance: Meets ROHS3 standards for environmental sustainability.

Applications

  1. Primary Applications:
  2. Power Supplies: Stabilizing output voltages in power supply units.
  3. Filter Circuits: Reducing noise and ripple in audio and signal processing applications.
  4. Decoupling: Smoothing out voltage fluctuations in digital circuits.

  5. Secondary Applications:

  6. Audio Equipment: Used in audio filters and decoupling circuits to improve sound quality.
  7. Medical Devices: Ensuring stable power supply in medical equipment such as defibrillators and ultrasound machines.
  8. Automotive Systems: Providing reliable energy storage in automotive electronics including infotainment systems and safety features.

Alternative Parts

If the Panasonic 16TQC22MYFB is not available or preferred, alternative parts could include: - Murata GRM22ER61J105ME15D (22μF, 10V) - KEMET T520X222M016AT (22μF, 16V) - Vishay 1206Y0220100KTR (22μF, 10V)

These alternatives offer similar specifications but may vary in manufacturer or specific design features.

Embedded Modules

This component is commonly used in various embedded modules including: - Power Management ICs (PMICs) - Audio Processing Modules - Industrial Control Systems - Automotive Infotainment Systems

The Panasonic 16TQC22MYFB is an essential component for ensuring stable and efficient operation across a wide range of electronic systems due to its high capacitance, low ESR, and robust construction. Its compliance with ROHS3 standards further enhances its appeal for environmentally conscious designs.

The three parts on the right have similar specifications to Panasonic Electronic Components & 16TQC22MYFB.
16TQC22MYFB Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "16TQC22MYFB" in Panasonic Electronic Components 16TQC22MYFB.
  • Part Number
  • Manufacturer
  • Package
  • Description