Panasonic Electronic Components EEE-TC1C681UV
Panasonic Electronic Components EEE-TC1C681UV
feed

Panasonic Electronic Components EEE-TC1C681UV

Manufacturer No:

EEE-TC1C681UV

Utmel No:

1850-EEE-TC1C681UV

Package:

Radial, Can - SMD

ECAD Model:

Description:

TCU 680μF Capacitor ±20% Tape & Reel (TR) Surface Mount 0.394Dia 10.00mm -40°C~125°C Polar Radial, Can - SMD

Quantity:

Unit Price: $1.086588

Ext Price: $1.09

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 17

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.086588

    $1.09

  • 10

    $1.025083

    $10.25

  • 100

    $0.967059

    $96.71

  • 500

    $0.912320

    $456.16

  • 1000

    $0.860679

    $860.68

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EEE-TC1C681UV information

Specifications
Product Details
Product Comparison
Panasonic Electronic Components EEE-TC1C681UV technical specifications, attributes, parameters and parts with similar specifications to Panasonic Electronic Components EEE-TC1C681UV.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Can - SMD
  • Surface Mount Land Size

    Surface Mount Land Size refers to the dimensions of the conductive pad on a printed circuit board (PCB) where a surface mount device (SMD) is attached. It is crucial for ensuring proper soldering, electrical connectivity, and mechanical stability of the component. The land size must match the footprint of the SMD to maintain optimal performance and reliability. Manufacturers often specify land sizes in component datasheets to guide PCB designers in creating compatible layouts.

    0.406Lx0.406W 10.30mmx10.30mm
  • Lifetime @ Temp.
    3000 Hrs @ 125°C
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    16V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TCU
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.394Dia 10.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Automotive, High Temperature Reflow
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    680μF
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    150mOhm @ 100kHz
  • Polarization

    In electronic components, polarization refers to the orientation or alignment of certain properties within the component. This property can affect the behavior and performance of the component in a circuit. For example, in capacitors, polarization refers to the alignment of the electric field within the dielectric material. Polarized capacitors, such as electrolytic capacitors, have a specific orientation for proper functioning. In other components like diodes, polarization refers to the direction of current flow, which is important for their correct operation. Understanding polarization is crucial for proper usage and integration of electronic components in circuits.

    Polar
  • Ripple Current @ Low Frequency

    Ripple current at low frequency is a parameter that describes the maximum alternating current that a component can handle without exceeding its specified temperature limits. This type of current typically occurs in electronic components such as capacitors and inductors when they are subjected to fluctuating voltage levels. The ripple current at low frequency is important to consider in the design and selection of components to ensure they can operate reliably and efficiently under varying conditions. It is typically specified in datasheets to provide guidance on the component's performance and limitations in real-world applications.

    487.5mA @ 120Hz
  • Ripple Current @ High Frequency

    Ripple Current @ High Frequency refers to the alternating current component that flows through a capacitor or an inductor within a circuit when subjected to a high-frequency signal. It is particularly relevant in switching power supplies and filter circuits, where the frequency of the voltage ripple can influence the performance and efficiency of the component. The parameter indicates the maximum allowable ripple current that can pass through the component without causing excessive heating or damage, thus ensuring reliable operation during high-frequency conditions.

    750mA @ 100kHz
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.425 10.80mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining

Product Description

Description

The Panasonic Electronic Components EEE-TC1C681UV is a high-performance, surface-mount aluminum electrolytic capacitor designed to meet the stringent requirements of automotive and high-temperature reflow applications. This capacitor is part of the TCU series, known for its reliability and stability under extreme conditions. With a capacitance of 680 μF and an operating temperature range of -40°C to 125°C, it offers robust performance in various industrial and automotive systems.

Features

  • High Capacitance: 680 μF for efficient energy storage and filtering.
  • Low ESR: 150 mOhm @ 100 kHz ensures minimal power loss and high efficiency.
  • High Ripple Current: 750 mA @ 100 kHz and 487.5 mA @ 120 Hz support high-frequency applications.
  • Long Lifetime: 3000 hours @ 125°C guarantees reliable operation in harsh environments.
  • Surface Mount Design: Compact size (0.394 Dia x 10.00 mm) with a surface mount land size of 0.406 L x 0.406 W (10.30 mm x 10.30 mm) for easy integration into modern PCBs.
  • ROHS3 Compliant: Meets the latest environmental standards for lead-free manufacturing.
  • AEC-Q200 Rated: Compliant with automotive industry standards for quality and reliability.

Applications

  1. Primary Applications:
  2. Automotive Systems: The EEE-TC1C681UV is ideal for use in automotive systems where high reliability and stability are crucial, such as in engine management systems, anti-lock braking systems (ABS), and electronic stability control (ESC) systems.
  3. High-Temperature Reflow Applications: Its ability to withstand high temperatures makes it suitable for applications involving soldering processes at elevated temperatures.

  4. Secondary Applications:

  5. Industrial Control Systems: The capacitor's high capacitance and low ESR make it suitable for use in industrial control systems where efficient power management is required.
  6. Medical Devices: Its reliability and stability make it a good choice for medical devices that require precise power supply management.

Alternative Parts

If the EEE-TC1C681UV is not available, alternative parts could include: - EEE-TC1C680UV (similar specifications but slightly lower capacitance) - EEE-TC1C682UV (similar specifications but slightly higher capacitance)

Embedded Modules

The EEE-TC1C681UV is commonly used in various embedded modules designed for automotive and industrial applications, including: - Automotive Power Management Modules - Industrial Control Modules - Medical Device Power Supply Modules

This capacitor's robust design and high-performance characteristics make it an essential component in a wide range of applications requiring reliable power management under extreme conditions.

The three parts on the right have similar specifications to Panasonic Electronic Components & EEE-TC1C681UV.
EEE-TC1C681UV Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "EEE-TC1C681UV" in Panasonic Electronic Components EEE-TC1C681UV.
  • Part Number
  • Manufacturer
  • Package
  • Description