Panasonic Electronic Components EEH-ZE1V271V
Panasonic Electronic Components EEH-ZE1V271V
feed

Panasonic Electronic Components EEH-ZE1V271V

Manufacturer No:

EEH-ZE1V271V

Utmel No:

1850-EEH-ZE1V271V

Package:

Radial, Can - SMD

ECAD Model:

Description:

CAP ALUM POLY 270UF 20% 35V SMD

Quantity:

Unit Price: $2.110448

Ext Price: $2.11

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 10000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.110448

    $2.11

  • 10

    $1.990989

    $19.91

  • 100

    $1.878291

    $187.83

  • 500

    $1.771973

    $885.99

  • 1000

    $1.671672

    $1,671.67

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EEH-ZE1V271V information

Specifications
Product Details
Product Comparison
Panasonic Electronic Components EEH-ZE1V271V technical specifications, attributes, parameters and parts with similar specifications to Panasonic Electronic Components EEH-ZE1V271V.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Can - SMD
  • Surface Mount Land Size

    Surface Mount Land Size refers to the dimensions of the conductive pad on a printed circuit board (PCB) where a surface mount device (SMD) is attached. It is crucial for ensuring proper soldering, electrical connectivity, and mechanical stability of the component. The land size must match the footprint of the SMD to maintain optimal performance and reliability. Manufacturers often specify land sizes in component datasheets to guide PCB designers in creating compatible layouts.

    0.406Lx0.406W 10.30mmx10.30mm
  • Lifetime @ Temp.
    2000 Hrs @ 145°C
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    35V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~145°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ZE, Anti-Vibration
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.394Dia 10.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Hybrid
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Automotive
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    270μF
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    35V
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    20mOhm
  • Ripple Current @ Low Frequency

    Ripple current at low frequency is a parameter that describes the maximum alternating current that a component can handle without exceeding its specified temperature limits. This type of current typically occurs in electronic components such as capacitors and inductors when they are subjected to fluctuating voltage levels. The ripple current at low frequency is important to consider in the design and selection of components to ensure they can operate reliably and efficiently under varying conditions. It is typically specified in datasheets to provide guidance on the component's performance and limitations in real-world applications.

    135mA @ 100Hz
  • Ripple Current @ High Frequency

    Ripple Current @ High Frequency refers to the alternating current component that flows through a capacitor or an inductor within a circuit when subjected to a high-frequency signal. It is particularly relevant in switching power supplies and filter circuits, where the frequency of the voltage ripple can influence the performance and efficiency of the component. The parameter indicates the maximum allowable ripple current that can pass through the component without causing excessive heating or damage, thus ensuring reliable operation during high-frequency conditions.

    900mA @ 100kHz
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.413 10.50mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining

Product Description: EEH-ZE1V271V Aluminum-Polymer Capacitor

Description

The Panasonic EEH-ZE1V271V is a high-performance, surface-mount aluminum-polymer capacitor designed to meet the stringent requirements of automotive applications. This capacitor combines the reliability and stability of aluminum with the flexibility and low ESR (Equivalent Series Resistance) of polymer materials, making it an ideal choice for various electronic systems in vehicles.

Features

  • High Capacitance: With a capacitance of 270 μF, this capacitor provides significant storage capacity for energy in automotive systems.
  • Low ESR: The ESR of 20 mOhm ensures efficient energy transfer and minimal power loss, which is crucial in high-frequency applications.
  • Operating Temperature Range: The operating temperature range of -55°C to 145°C allows for reliable operation in extreme automotive environments.
  • Ratings Compliance: The capacitor meets AEC-Q200 ratings, ensuring compliance with automotive industry standards.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (Unlimited), this capacitor can be stored and handled without any special precautions.
  • Surface Mount Design: The radial, can - SMD package makes it easy to integrate into modern electronic assemblies using automated surface mount technology.
  • ROHS3 Compliant: The capacitor is compliant with ROHS3 regulations, ensuring environmental sustainability.

Applications

Primary Applications: 1. Automotive Electronics: The EEH-ZE1V271V is particularly suited for use in automotive systems such as engine management systems, anti-lock braking systems (ABS), and other critical electronic components. 2. Power Supplies: Its high capacitance and low ESR make it an excellent choice for power supply filtering in various applications.

Secondary Applications: 1. Industrial Control Systems: The capacitor's reliability and stability make it suitable for use in industrial control systems where high performance is required. 2. Medical Devices: Its compliance with automotive standards ensures that it can also be used in medical devices requiring high reliability.

Alternative Parts

While the EEH-ZE1V271V is specifically designed for automotive applications, alternative parts from other manufacturers that could be considered include:

  1. Panasonic EEH-ZE1V221V: A similar capacitor with lower capacitance (220 μF) but similar specifications.
  2. Murata GRM188R71H151KA01D: An alternative from Murata with similar capacitance and ESR values but different package dimensions.

Embedded Modules

The EEH-ZE1V271V is commonly used in various embedded modules designed for automotive applications:

  1. Engine Control Units (ECUs): The capacitor's high capacitance and low ESR make it an essential component in ECUs managing engine performance.
  2. Anti-Lock Braking Systems (ABS): Its reliability ensures stable operation in ABS systems critical for vehicle safety.
  3. Infotainment Systems: The capacitor's ability to handle high-frequency ripples makes it suitable for infotainment systems requiring smooth audio and video performance.

In summary, the Panasonic EEH-ZE1V271V is a robust and reliable aluminum-polymer capacitor engineered to meet the demanding requirements of automotive electronics while offering versatility across various industrial and medical applications.

The three parts on the right have similar specifications to Panasonic Electronic Components & EEH-ZE1V271V.
EEH-ZE1V271V Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "EEH-ZE1V271V" in Panasonic Electronic Components EEH-ZE1V271V.
  • Part Number
  • Manufacturer
  • Package
  • Description