Panasonic Electronic Components EEU-EE2D151
Panasonic Electronic Components EEU-EE2D151
feed

Panasonic Electronic Components EEU-EE2D151

Manufacturer No:

EEU-EE2D151

Utmel No:

1850-EEU-EE2D151

Package:

Radial, Can

ECAD Model:

Description:

EE 150μF Capacitor ±20% Bulk Through Hole 0.630Dia 16.00mm -25°C~105°C Polar Radial, Can

Quantity:

Unit Price: $1.464251

Ext Price: $1.46

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 712

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.464251

    $1.46

  • 10

    $1.381369

    $13.81

  • 100

    $1.303178

    $130.32

  • 500

    $1.229413

    $614.71

  • 1000

    $1.159824

    $1,159.82

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EEU-EE2D151 information

Specifications
Product Details
Product Comparison
Panasonic Electronic Components EEU-EE2D151 technical specifications, attributes, parameters and parts with similar specifications to Panasonic Electronic Components EEU-EE2D151.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Can
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    200V
  • Lifetime @ Temp.
    10000 Hrs @ 105°C
  • Published
    2011
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    EE
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -25°C~105°C
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.630Dia 16.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    150μF
  • Lead Spacing

    the distance between two baselines of lines of type. The word 'leading' originates from the strips of lead hand-typesetters used to use to space out lines of text evenly. The word leading has stuck, but essentially it's a typographer's term for line spacing.

    0.295 7.50mm
  • Polarization

    In electronic components, polarization refers to the orientation or alignment of certain properties within the component. This property can affect the behavior and performance of the component in a circuit. For example, in capacitors, polarization refers to the alignment of the electric field within the dielectric material. Polarized capacitors, such as electrolytic capacitors, have a specific orientation for proper functioning. In other components like diodes, polarization refers to the direction of current flow, which is important for their correct operation. Understanding polarization is crucial for proper usage and integration of electronic components in circuits.

    Polar
  • Ripple Current @ Low Frequency

    Ripple current at low frequency is a parameter that describes the maximum alternating current that a component can handle without exceeding its specified temperature limits. This type of current typically occurs in electronic components such as capacitors and inductors when they are subjected to fluctuating voltage levels. The ripple current at low frequency is important to consider in the design and selection of components to ensure they can operate reliably and efficiently under varying conditions. It is typically specified in datasheets to provide guidance on the component's performance and limitations in real-world applications.

    744mA @ 120Hz
  • Ripple Current @ High Frequency

    Ripple Current @ High Frequency refers to the alternating current component that flows through a capacitor or an inductor within a circuit when subjected to a high-frequency signal. It is particularly relevant in switching power supplies and filter circuits, where the frequency of the voltage ripple can influence the performance and efficiency of the component. The parameter indicates the maximum allowable ripple current that can pass through the component without causing excessive heating or damage, thus ensuring reliable operation during high-frequency conditions.

    1.86A @ 100kHz
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    1.063 27.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: EEU-EE2D151 Aluminum Electrolytic Capacitor

1. Description

The EEU-EE2D151 is a high-quality aluminum electrolytic capacitor designed by Panasonic Electronic Components. This capacitor is part of the EEU series, known for its reliability and performance in various electronic applications. With a capacitance of 150μF, it offers significant storage capacity, making it ideal for smoothing power supplies and filtering out unwanted AC components.

2. Features

  • High Capacitance: 150μF, providing substantial storage capacity.
  • Operating Temperature Range: -25°C to 105°C, ensuring stable performance across a wide temperature range.
  • Ripple Current Handling: 1.86A at 100kHz and 744mA at 120Hz, making it suitable for high-frequency applications.
  • Mounting Type: Through Hole, allowing for easy installation on printed circuit boards (PCBs).
  • Polarization: Polar, indicating that it must be connected with the correct polarity to function properly.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited), indicating that it can be stored and handled without special precautions.

3. Applications

The EEU-EE2D151 is versatile and can be used in a variety of applications:

Primary Applications: - Power Supplies: Smoothing out power supply ripples to ensure stable voltage output. - Filtering Circuits: Reducing AC components in DC power lines.

Secondary Applications: - Audio Equipment: Filtering out unwanted noise and hum in audio circuits. - Industrial Control Systems: Stabilizing voltage levels in control systems.

4. Alternative Parts

If the EEU-EE2D151 is not available or meets specific requirements, consider the following alternatives:

  • EEU-EE2D101: A lower capacitance version (100μF) with similar specifications.
  • EEU-EE2D251: A higher capacitance version (250μF) for applications requiring more storage capacity.

5. Embedded Modules

The EEU-EE2D151 can be used in various embedded modules and systems:

  • DC-DC Converters: Used as part of the filtering circuitry to ensure clean output voltage.
  • Audio Amplifiers: Integrated into audio amplifier circuits to reduce noise and improve sound quality.
  • Industrial Automation Systems: Utilized in control systems for voltage stabilization and filtering.

Summary

The Panasonic EEU-EE2D151 is a reliable and efficient aluminum electrolytic capacitor suitable for a wide range of electronic applications. Its high capacitance, robust construction, and compliance with environmental regulations make it an excellent choice for both general-purpose use and specialized applications requiring precise voltage stabilization and filtering capabilities.

The three parts on the right have similar specifications to Panasonic Electronic Components & EEU-EE2D151.
EEU-EE2D151 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products