Panasonic Electronic Components EEU-FS1J121B
Panasonic Electronic Components EEU-FS1J121B
feed

Panasonic Electronic Components EEU-FS1J121B

Manufacturer No:

EEU-FS1J121B

Utmel No:

1850-EEU-FS1J121B

Package:

Radial, Can

ECAD Model:

Description:

FS 120μF Capacitor ±20% Tape & Box (TB) Through Hole 0.394Dia 10.00mm -40°C~105°C Polar Radial, Can

Quantity:

Unit Price: $0.743312

Ext Price: $0.74

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1466

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.743312

    $0.74

  • 10

    $0.701238

    $7.01

  • 100

    $0.661545

    $66.15

  • 500

    $0.624099

    $312.05

  • 1000

    $0.588773

    $588.77

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EEU-FS1J121B information

Specifications
Documents & Media
Product Details
Product Comparison
Panasonic Electronic Components EEU-FS1J121B technical specifications, attributes, parameters and parts with similar specifications to Panasonic Electronic Components EEU-FS1J121B.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Can
  • Lifetime @ Temp.
    6000 Hrs @ 105°C
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Box (TB)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    FS
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.394Dia 10.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    120μF
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    63V
  • Lead Spacing

    the distance between two baselines of lines of type. The word 'leading' originates from the strips of lead hand-typesetters used to use to space out lines of text evenly. The word leading has stuck, but essentially it's a typographer's term for line spacing.

    0.197 5.00mm
  • Polarization

    In electronic components, polarization refers to the orientation or alignment of certain properties within the component. This property can affect the behavior and performance of the component in a circuit. For example, in capacitors, polarization refers to the alignment of the electric field within the dielectric material. Polarized capacitors, such as electrolytic capacitors, have a specific orientation for proper functioning. In other components like diodes, polarization refers to the direction of current flow, which is important for their correct operation. Understanding polarization is crucial for proper usage and integration of electronic components in circuits.

    Polar
  • Impedance

    In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.

    63mOhm
  • Ripple Current @ Low Frequency

    Ripple current at low frequency is a parameter that describes the maximum alternating current that a component can handle without exceeding its specified temperature limits. This type of current typically occurs in electronic components such as capacitors and inductors when they are subjected to fluctuating voltage levels. The ripple current at low frequency is important to consider in the design and selection of components to ensure they can operate reliably and efficiently under varying conditions. It is typically specified in datasheets to provide guidance on the component's performance and limitations in real-world applications.

    532.7mA @ 120Hz
  • Ripple Current @ High Frequency

    Ripple Current @ High Frequency refers to the alternating current component that flows through a capacitor or an inductor within a circuit when subjected to a high-frequency signal. It is particularly relevant in switching power supplies and filter circuits, where the frequency of the voltage ripple can influence the performance and efficiency of the component. The parameter indicates the maximum allowable ripple current that can pass through the component without causing excessive heating or damage, thus ensuring reliable operation during high-frequency conditions.

    761mA @ 100kHz
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    10mm
  • Height
    12.5mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.512 13.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panasonic Electronic Components EEU-FS1J121B.

Product Description: EEU-FS1J121B Aluminum Electrolytic Capacitor

1. Description

The EEU-FS1J121B is a high-quality aluminum electrolytic capacitor designed by Panasonic Electronic Components. This capacitor is part of the FS series, known for its reliability and performance in various electronic applications. With a capacitance of 120μF, it offers significant storage capacity, making it suitable for a wide range of applications requiring stable and efficient power supply.

2. Features

  • Capacitance: 120μF, providing substantial storage capacity.
  • Diameter: 10mm, compact size suitable for space-constrained designs.
  • Height: 12.5mm, including lead length for easy mounting.
  • Height Seated (Max): 13.00mm, ensuring secure seating in through-hole mounting configurations.
  • Impedance: 63mOhm, offering good frequency response and low ESR (Equivalent Series Resistance).
  • Lead Spacing: 0.197mm (5.00mm), facilitating easy PCB layout and assembly.
  • Lifetime @ Temp.: 6000 hours at 105°C, demonstrating long-term reliability under high-temperature conditions.
  • Mounting Type: Through Hole, compatible with traditional PCB mounting techniques.
  • Operating Temperature: -40°C to 105°C, allowing operation in a wide range of environments.
  • Package / Case: Radial, Can design for easy identification and handling.
  • Packaging: Tape & Box (TB), ensuring secure and efficient storage during shipping and inventory management.
  • Polarization: Polar, indicating that the capacitor must be connected with the correct polarity to function properly.
  • Ripple Current @ High Frequency: 761mA at 100kHz and Ripple Current @ Low Frequency: 532.7mA at 120Hz, providing detailed information about current handling under different frequency conditions.
  • RoHS Status: RoHS Compliant, meeting environmental regulations for lead-free manufacturing.
  • Series: FS series from Panasonic Electronic Components, known for its quality and reliability.
  • Size / Dimension: 0.394Dia x 10.00mm, precise dimensions for accurate PCB design integration.
  • Tolerance: ±20%, ensuring consistent performance within specified limits.
  • Voltage - Rated DC: 63V, suitable for applications requiring moderate voltage ratings.

3. Applications

The EEU-FS1J121B is versatile and can be used in various applications including: - General Purpose: Suitable for general-purpose applications where stable power supply is required. - Filtering Circuits: Effective in filtering circuits due to its high capacitance value and low impedance. - Power Supplies: Used in power supplies to smooth out voltage ripples and provide stable output voltage. - Audio Equipment: In audio equipment such as amplifiers and speakers where filtering is crucial for sound quality.

4. Alternative Parts

For those seeking alternative parts with similar specifications, consider the following options: - Panasonic EEU-FS1J101B (100μF) - Panasonic EEU-FS1J221B (220μF)

These alternatives offer different capacitance values while maintaining similar dimensions and performance characteristics.

5. Embedded Modules

The EEU-FS1J121B is commonly used in various embedded modules including: - Audio Amplifier Modules - Power Supply Modules - Filter Modules

Its compact size and high capacitance make it an ideal choice for integrating into complex electronic systems requiring efficient power management and filtering capabilities.

In summary, the EEU-FS1J121B aluminum electrolytic capacitor from Panasonic Electronic Components is a reliable component suitable for a wide range of applications requiring stable power supply and efficient filtering capabilities. Its compact size, high capacitance value, and low impedance make it an excellent choice for both general-purpose applications and specialized electronic systems.

The three parts on the right have similar specifications to Panasonic Electronic Components & EEU-FS1J121B.
EEU-FS1J121B Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "EEU-FS1J121B" in Panasonic Electronic Components EEU-FS1J121B.
  • Part Number
  • Manufacturer
  • Package
  • Description