Panasonic Electronic Components EEV-FK0J332V
Panasonic Electronic Components EEV-FK0J332V
feed

Panasonic Electronic Components EEV-FK0J332V

Manufacturer No:

EEV-FK0J332V

Utmel No:

1850-EEV-FK0J332V

Package:

Radial, Can - SMD

ECAD Model:

Description:

FK 3300μF Capacitor ±20% Tape & Reel (TR) Surface Mount 1.1A 0.492Dia 12.50mm -55°C~105°C Polar Radial, Can - SMD

Quantity:

Unit Price: $1.701705

Ext Price: $1.70

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 33

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.701705

    $1.70

  • 10

    $1.605382

    $16.05

  • 100

    $1.514511

    $151.45

  • 500

    $1.428784

    $714.39

  • 1000

    $1.347910

    $1,347.91

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EEV-FK0J332V information

Specifications
Documents & Media
Product Details
Product Comparison
Panasonic Electronic Components EEV-FK0J332V technical specifications, attributes, parameters and parts with similar specifications to Panasonic Electronic Components EEV-FK0J332V.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Can - SMD
  • Surface Mount Land Size

    Surface Mount Land Size refers to the dimensions of the conductive pad on a printed circuit board (PCB) where a surface mount device (SMD) is attached. It is crucial for ensuring proper soldering, electrical connectivity, and mechanical stability of the component. The land size must match the footprint of the SMD to maintain optimal performance and reliability. Manufacturers often specify land sizes in component datasheets to guide PCB designers in creating compatible layouts.

    0.531Lx0.531W 13.50mmx13.50mm
  • Lifetime @ Temp.
    5000 Hrs @ 105°C
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    FK
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.492Dia 12.50mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    SMD/SMT
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Automotive
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    3300μF
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    6.3V
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    60mOhm
  • Ripple Current

    the pulsed current consumption of non-linear devices like capacitor-input rectifiers.

    1.1A
  • Polarization

    In electronic components, polarization refers to the orientation or alignment of certain properties within the component. This property can affect the behavior and performance of the component in a circuit. For example, in capacitors, polarization refers to the alignment of the electric field within the dielectric material. Polarized capacitors, such as electrolytic capacitors, have a specific orientation for proper functioning. In other components like diodes, polarization refers to the direction of current flow, which is important for their correct operation. Understanding polarization is crucial for proper usage and integration of electronic components in circuits.

    Polar
  • Life (Hours)

    The parameter "Life (Hours)" in electronic components refers to the expected operational lifespan of the component before it is likely to fail or degrade. It is typically measured in hours of continuous operation under specified conditions. This parameter is important for determining the reliability and durability of the component in various applications. A longer life expectancy indicates a more reliable component that is less likely to fail prematurely, making it crucial for industries where reliability is critical, such as aerospace, automotive, and medical devices. Manufacturers provide this information to help users understand the expected performance and longevity of the electronic component.

    2000 hours
  • Impedance

    In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.

    60mOhm
  • Ripple Current @ Low Frequency

    Ripple current at low frequency is a parameter that describes the maximum alternating current that a component can handle without exceeding its specified temperature limits. This type of current typically occurs in electronic components such as capacitors and inductors when they are subjected to fluctuating voltage levels. The ripple current at low frequency is important to consider in the design and selection of components to ensure they can operate reliably and efficiently under varying conditions. It is typically specified in datasheets to provide guidance on the component's performance and limitations in real-world applications.

    825mA @ 120Hz
  • Ripple Current @ High Frequency

    Ripple Current @ High Frequency refers to the alternating current component that flows through a capacitor or an inductor within a circuit when subjected to a high-frequency signal. It is particularly relevant in switching power supplies and filter circuits, where the frequency of the voltage ripple can influence the performance and efficiency of the component. The parameter indicates the maximum allowable ripple current that can pass through the component without causing excessive heating or damage, thus ensuring reliable operation during high-frequency conditions.

    1.1A @ 100kHz
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    General Purpose
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    12.5mm
  • Height
    13.8mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.543 13.80mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panasonic Electronic Components EEV-FK0J332V.

Product Description: EEV-FK0J332V Aluminum Electrolytic Capacitor

1. Description

The EEV-FK0J332V is a high-quality, surface-mount aluminum electrolytic capacitor designed by Panasonic Electronic Components. This capacitor is part of the FK series, known for its reliability and versatility in various electronic applications. With a capacitance of 3300 μF and a rated DC voltage of 6.3V, it provides substantial capacitance in a compact package, making it ideal for applications requiring efficient energy storage and filtering.

2. Features

  • General Purpose: Designed for general-purpose applications where high capacitance is needed.
  • High Capacitance: 3300 μF to handle significant energy storage requirements.
  • Low ESR: 60 mOhm equivalent series resistance ensures minimal power loss during operation.
  • Surface Mount Technology: Compatible with surface mount technology (SMT) for easy integration into modern electronic circuits.
  • Wide Operating Temperature Range: -55°C to 105°C, allowing for use in a variety of environments.
  • High Ripple Current Handling: 1.1A at 100 kHz and 825 mA at 120 Hz, making it suitable for applications with high-frequency AC signals.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

3. Applications

Primary Applications:
  • Automotive Systems: The EEV-FK0J332V is specifically rated for automotive applications, making it suitable for use in vehicle electrical systems where reliability and high performance are critical.
  • Power Supplies: Ideal for use in power supply circuits to filter out noise and stabilize voltage levels.
  • Filtering Circuits: Effective in filtering out unwanted AC signals in DC circuits.
Secondary Applications:
  • Audio Equipment: Can be used in audio equipment to reduce noise and improve signal quality.
  • Industrial Control Systems: Useful in industrial control systems where high capacitance is required to stabilize voltage levels.

4. Alternative Parts

If the EEV-FK0J332V is not available or if you need a similar component with slightly different specifications, consider the following alternatives: - EEV-FK0J221V: A smaller version with a capacitance of 2200 μF. - EEV-FK0J681V: A higher voltage version with a rated DC voltage of 16V.

5. Embedded Modules

The EEV-FK0J332V is commonly used in various embedded modules due to its compact size and high performance: - Power Supply Modules: Often integrated into power supply modules to provide filtering capabilities. - Audio Processing Modules: Used in audio processing modules to improve signal quality by reducing noise. - Industrial Control Modules: Embedded into industrial control modules for stable voltage regulation.

Summary

The EEV-FK0J332V aluminum electrolytic capacitor offers excellent performance characteristics suitable for a wide range of applications, particularly in automotive systems and power supplies. Its compact size, high capacitance, low ESR, and wide operating temperature range make it an ideal choice for many electronic design projects requiring reliable energy storage solutions.

The three parts on the right have similar specifications to Panasonic Electronic Components & EEV-FK0J332V.
EEV-FK0J332V Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "EEV-FK0J332V" in Panasonic Electronic Components EEV-FK0J332V.
  • Part Number
  • Manufacturer
  • Package
  • Description