Panasonic Electronic Components ERJ-UP6F6801V
Panasonic Electronic Components ERJ-UP6F6801V
feed

Panasonic Electronic Components ERJ-UP6F6801V

Manufacturer No:

ERJ-UP6F6801V

Utmel No:

1850-ERJ-UP6F6801V

Package:

0805 (2012 Metric)

ECAD Model:

Description:

RES 6.8K OHM 1% 1/2W 0805

Quantity:

Unit Price: $0.160539

Ext Price: $0.16

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4459

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.160539

    $0.16

  • 10

    $0.151452

    $1.51

  • 100

    $0.142879

    $14.29

  • 500

    $0.134792

    $67.40

  • 1000

    $0.127162

    $127.16

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ERJ-UP6F6801V information

Specifications
Documents & Media
Product Details
Product Comparison
Panasonic Electronic Components ERJ-UP6F6801V technical specifications, attributes, parameters and parts with similar specifications to Panasonic Electronic Components ERJ-UP6F6801V.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0805 (2012 Metric)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ERJ
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.079Lx0.049W 2.00mmx1.25mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    6.8kOhm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thick Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.5W 1/2W
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    500mW
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    400V
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.028 0.70mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panasonic Electronic Components ERJ-UP6F6801V.

Product Description: ERJ-UP6F6801V Chip Resistor

1. Description

The ERJ-UP6F6801V is a high-reliability, surface-mount chip resistor designed by Panasonic Electronic Components. This resistor is part of the ERJ series, known for its robust construction and excellent performance in various applications. With a thick film composition, it offers reliable operation over a wide range of temperatures and voltages.

2. Features

  • Anti-Sulfur: The ERJ-UP6F6801V is designed to resist sulfur contamination, ensuring long-term stability and reliability.
  • Automotive AEC-Q200: Compliant with AEC-Q200 standards, this resistor is suitable for use in automotive applications where high reliability is crucial.
  • Pulse Withstanding: Capable of withstanding high-pulse currents, making it ideal for applications requiring transient protection.
  • High Operating Temperature Range: Operating temperature range of -55°C to 155°C, allowing for use in harsh environments.
  • Low Power Rating: 0.5W (1/2W) power rating, suitable for applications where power consumption needs to be minimized.
  • High Voltage Rating: Rated DC voltage of 400V, making it suitable for high-voltage applications.
  • Small Footprint: Available in the compact 0805 (2012 Metric) package size, ideal for space-constrained designs.
  • RoHS3 Compliant: Meets the requirements of RoHS3, ensuring compliance with environmental regulations.

3. Applications

Primary Applications: - Automotive Electronics: Due to its AEC-Q200 compliance, this resistor is well-suited for use in automotive systems where reliability and durability are paramount. - Industrial Control Systems: Its high operating temperature range and pulse withstanding capability make it suitable for industrial control systems that operate under harsh conditions. - Consumer Electronics: Used in various consumer electronics due to its compact size and high voltage rating.

Secondary Applications: - Medical Devices: Can be used in medical devices requiring high reliability and stability. - Aerospace Electronics: Its anti-sulfur properties and high operating temperature range make it suitable for aerospace applications.

4. Alternative Parts

Alternative parts for the ERJ-UP6F6801V include other resistors from the ERJ series with similar specifications, such as: - ERJ-6F6801V - ERJ-6F6802R

These alternatives offer similar performance characteristics but may have slight variations in resistance values or tolerances.

5. Embedded Modules

The ERJ-UP6F6801V is commonly used in various embedded modules and systems requiring high-reliability resistors. Some examples include: - Microcontroller Boards: Used as part of the circuitry on microcontroller boards for general-purpose electronics projects. - Industrial Control Systems Modules: Integrated into modules designed for industrial control systems. - Automotive Infotainment Systems: Used in automotive infotainment systems where reliability and durability are essential.

The ERJ-UP6F6801V is an excellent choice for applications requiring high reliability, compact size, and robust performance under various operating conditions. Its compliance with AEC-Q200 standards and RoHS3 regulations further enhance its suitability for use in critical systems across multiple industries.

The three parts on the right have similar specifications to Panasonic Electronic Components & ERJ-UP6F6801V.
ERJ-UP6F6801V Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ERJ-UP6F6801V" in Panasonic Electronic Components ERJ-UP6F6801V.
  • Part Number
  • Manufacturer
  • Package
  • Description