Panasonic Electronic Components ERZ-U31JP252F
Panasonic Electronic Components ERZ-U31JP252F
feed

Panasonic Electronic Components ERZ-U31JP252F

Manufacturer No:

ERZ-U31JP252F

Utmel No:

1850-ERZ-U31JP252F

Package:

Module

ECAD Model:

Description:

SINGLETRANSIENT/SURGE ABSORBERS1

Quantity:

Unit Price: $399.610389

Ext Price: $399.61

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2995

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $399.610389

    $399.61

  • 10

    $376.990933

    $3,769.91

  • 100

    $355.651824

    $35,565.18

  • 500

    $335.520588

    $167,760.29

  • 1000

    $316.528857

    $316,528.86

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ERZ-U31JP252F information

Specifications
Documents & Media
Product Details
Panasonic Electronic Components ERZ-U31JP252F technical specifications, attributes, parameters and parts with similar specifications to Panasonic Electronic Components ERZ-U31JP252F.
  • Type
    Parameter
  • Factory Lead Time
    17 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    NO
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    BINDING POST
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~70°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ZNR®
  • Published
    2018
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Number of Terminations
    2
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin (Sn)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8533.40.40.00
  • Resistor Type

    The parameter "Resistor Type" in electronic components refers to the specific material and construction of a resistor that determines its electrical properties and performance characteristics. There are various types of resistors available, such as carbon film, metal film, wirewound, and thick film resistors, each with its own advantages and applications. The resistor type affects factors like tolerance, temperature coefficient, power rating, and stability, which are important considerations when selecting a resistor for a particular circuit. Choosing the right resistor type is crucial for ensuring proper functionality and reliability of electronic devices and circuits.

    VARISTOR
  • Number of Circuits
    1
  • Terminal Placement

    Terminal Placement in electronic components refers to the physical location of the terminals or connection points on the component where external electrical connections are made. The placement of terminals is crucial for ensuring proper connectivity and functionality of the component within a circuit. It is important to consider factors such as spacing, orientation, and accessibility of terminals to facilitate easy installation and maintenance. Proper terminal placement also helps in reducing the risk of short circuits or other electrical issues. Overall, terminal placement plays a significant role in the design and usability of electronic components.

    RADIAL
  • Maximum AC Volts

    Maximum AC Volts is a parameter that specifies the maximum voltage level that an electronic component can safely handle when operating with an alternating current (AC) input. This parameter is crucial for ensuring the component's reliability and longevity, as exceeding the maximum AC voltage can lead to damage or failure. It is typically expressed in volts and is determined through testing and analysis of the component's electrical characteristics. Designers and engineers must carefully consider the maximum AC volts rating when selecting components for a circuit to prevent overloading and potential hazards.

    1.32kV
  • Maximum DC Volts

    Maximum DC Volts is a parameter that specifies the maximum voltage that an electronic component can safely handle when operating with direct current (DC) power. This value is crucial for ensuring the component's longevity and preventing damage due to overvoltage. Exceeding the maximum DC voltage rating can lead to permanent damage or failure of the component. It is important to carefully consider this parameter when designing or selecting electronic components for a circuit to ensure proper functionality and reliability.

    1.867kV
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panasonic Electronic Components ERZ-U31JP252F.

Product Description

Description

The ERZ-U31JP252F is a high-performance, chassis mount varistor designed by Panasonic Electronic Components. This varistor is part of the ZNR series, known for its robust circuit protection capabilities. It is engineered to safeguard electronic circuits from voltage surges and transient overvoltages, ensuring reliable operation under various environmental conditions.

Features

  • High Voltage Rating: The ERZ-U31JP252F boasts a maximum AC voltage rating of 1.32 kV and a maximum DC voltage rating of 1.867 kV, making it suitable for applications requiring high voltage protection.
  • Operating Temperature Range: This varistor operates within a wide temperature range of -40°C to 70°C, ensuring its effectiveness in diverse environmental conditions.
  • Mounting Type: It is designed for chassis mounting, providing easy installation and secure connection to the circuit board.
  • Resistor Type: As a varistor, it offers non-linear resistance that increases with voltage, effectively absorbing transient overvoltages.
  • Terminal Finish & Placement: The terminals are finished with tin (Sn) and placed radially, facilitating easy connection to the circuit.
  • RoHS Compliance & Pb-Free: The ERZ-U31JP252F is RoHS compliant and Pb-free, ensuring it meets stringent environmental regulations.

Applications

  1. Primary Applications:
  2. Electrical Power Systems: The ERZ-U31JP252F is ideal for protecting electrical power systems from voltage spikes and surges.
  3. Industrial Control Systems: It can be used in industrial control systems to safeguard against transient overvoltages.
  4. Automotive Electronics: Its high voltage rating makes it suitable for automotive electronics applications where voltage fluctuations are common.

  5. Secondary Applications:

  6. Telecommunications Equipment: The varistor can be used in telecommunications equipment to protect against lightning strikes and power surges.
  7. Medical Devices: Its reliability and high voltage rating make it suitable for medical devices that require robust circuit protection.

Alternative Parts

If the ERZ-U31JP252F is not available or if you need an alternative solution, consider the following parts: - ERZ-U31JP251F (similar specifications but slightly lower voltage ratings) - ERZ-U31JP253F (higher voltage ratings for more demanding applications)

Embedded Modules

The ERZ-U31JP252F is commonly used in various embedded modules due to its reliability and high performance: - Power Supply Modules: It is often integrated into power supply modules designed to provide stable output voltages under varying input conditions. - Surge Protection Modules: The varistor is frequently used in surge protection modules aimed at safeguarding electronic circuits from transient overvoltages.

By incorporating the ERZ-U31JP252F into your design, you can ensure robust circuit protection against voltage surges and transient overvoltages, thereby enhancing the reliability and longevity of your electronic systems.

ERZ-U31JP252F Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ERZ-U31JP252F" in Panasonic Electronic Components ERZ-U31JP252F.
  • Part Number
  • Manufacturer
  • Package
  • Description