Panasonic Electronic Components ETQ-P4MR68KVK
Panasonic Electronic Components ETQ-P4MR68KVK
feed

Panasonic Electronic Components ETQ-P4MR68KVK

Manufacturer No:

ETQ-P4MR68KVK

Utmel No:

1850-ETQ-P4MR68KVK

Package:

2-SMD, J-Lead

ECAD Model:

Description:

FIXED IND 680NH 19.6A 3.19 MOHM

Quantity:

Unit Price: $0.829165

Ext Price: $0.83

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 500

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.829165

    $0.83

  • 10

    $0.782231

    $7.82

  • 100

    $0.737954

    $73.80

  • 500

    $0.696183

    $348.09

  • 1000

    $0.656776

    $656.78

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ETQ-P4MR68KVK information

Specifications
Documents & Media
Product Details
Product Comparison
Panasonic Electronic Components ETQ-P4MR68KVK technical specifications, attributes, parameters and parts with similar specifications to Panasonic Electronic Components ETQ-P4MR68KVK.
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    2-SMD, J-Lead
  • Material-Core
    Metal Composite
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PCC-M0840M
  • Published
    2016
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.335Lx0.315W 8.50mmx8.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8504.50.80.00
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    19.6A
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    680nH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    3.19mOhm Max
  • Inductor Type

    The parameter "Inductor Type" in electronic components refers to the specific design or construction of an inductor. Inductors are passive electronic components that store energy in a magnetic field when current flows through them. The type of inductor can vary based on factors such as the core material, winding configuration, and overall construction. Common types of inductors include air core, ferrite core, toroidal, and solenoid. Each type has its own characteristics and is chosen based on factors such as inductance value, current handling capability, and frequency response. Selecting the right inductor type is crucial for achieving desired performance in electronic circuits.

    GENERAL PURPOSE INDUCTOR
  • Current - Saturation

    Current - Saturation refers to the maximum current that can flow through a semiconductor device, such as a transistor, when it is fully turned on. It occurs when the device is in saturation mode, meaning that increasing the input does not significantly increase the output current. At this point, the device is operating at its maximum capacity, and any further increase in input voltage or current will not result in a proportional increase in output. This parameter is crucial for understanding the limits and performance of electronic circuits.

    29A
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.157 4.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panasonic Electronic Components ETQ-P4MR68KVK.

Product Description: ETQ-P4MR68KVK Fixed Inductor

1. Description

The ETQ-P4MR68KVK is a high-performance, shielded fixed inductor designed by Panasonic Electronic Components. This component is part of the PCC-M0840M series and is specifically engineered for general-purpose applications requiring reliable and efficient inductive performance. With its metal composite core and surface mount package, it offers excellent thermal stability and ease of integration into various electronic circuits.

2. Features

  • Current Rating: The ETQ-P4MR68KVK can handle a maximum current of 29A, making it suitable for high-current applications.
  • DC Resistance: The maximum DC resistance (DCR) is 3.19mOhm, ensuring minimal power loss during operation.
  • Inductance: With an inductance value of 680nH, this inductor provides a balanced response across different frequency ranges.
  • Operating Temperature Range: It operates effectively within a wide temperature range from -55°C to 155°C, making it suitable for harsh environments.
  • Mounting Type: Designed as a surface mount device (SMD), it facilitates easy integration into modern PCBs.
  • Shielding: The component is shielded to minimize electromagnetic interference (EMI), ensuring clean signal transmission.
  • RoHS Compliance: The ETQ-P4MR68KVK is RoHS compliant, adhering to environmental regulations by minimizing hazardous materials in its construction.

3. Applications

The primary applications of the ETQ-P4MR68KVK include: - Power Supplies: Ideal for use in power supply circuits where high current handling and minimal power loss are crucial. - Switching Regulators: Effective in switching regulator designs where high inductance values are required. - Filter Circuits: Used in filter circuits to reduce noise and improve signal quality. - Audio Equipment: Suitable for audio equipment due to its ability to handle high currents while maintaining low DCR.

Secondary applications include: - Motor Control Systems: Can be used in motor control systems where high current handling is necessary. - Automotive Electronics: Meets AEC-Q200 ratings, making it suitable for automotive electronics applications.

4. Alternative Parts

Alternative parts to consider include: - Panasonic’s other PCC-M0840M series inductors with different inductance values. - Other shielded fixed inductors from reputable manufacturers like Murata or TDK.

5. Embedded Modules

The ETQ-P4MR68KVK is commonly used in various embedded modules such as: - Power management modules - Motor control modules - Audio processing modules

Its versatility and high-performance characteristics make it an excellent choice for a wide range of electronic designs requiring reliable inductive components.


Summary

The ETQ-P4MR68KVK is a robust, shielded fixed inductor designed by Panasonic Electronic Components. With its high current rating, low DCR, and wide operating temperature range, it is well-suited for various applications including power supplies, switching regulators, filter circuits, and automotive electronics. Its surface mount package and RoHS compliance further enhance its utility in modern electronic design projects.

The three parts on the right have similar specifications to Panasonic Electronic Components & ETQ-P4MR68KVK.
  • Image
    Part Number
    Manufacturer
    Material - Core
    Inductance
    Tolerance
    Current Rating
    Package / Case
    Size / Dimension
    Height - Seated (Max)
    Inductance Tolerance
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • ETQ-P4MR68KVK

    ETQ-P4MR68KVK

    Metal Composite

    680nH

    ±20%

    -

    2-SMD, J-Lead

    0.335 L x 0.315 W (8.50mm x 8.00mm)

    -

    -

    500
    $0.829165
  • ETQ-P5MR68YSC

    Metal Composite

    680nH

    ±20%

    -

    2-SMD, J-Lead

    0.335 L x 0.315 W (8.50mm x 8.00mm)

    -

    -

    40
    $0.856194

    Same as the main part number.

ETQ-P4MR68KVK Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ETQ-P4MR68KVK" in Panasonic Electronic Components ETQ-P4MR68KVK.
  • Part Number
  • Manufacturer
  • Package
  • Description