Panasonic Industrial Automation Sales DV0P4283
Panasonic Industrial Automation Sales DV0P4283
feed

Panasonic Industrial Automation Sales DV0P4283

Manufacturer No:

DV0P4283

Utmel No:

1850-DV0P4283

Package:

-

ECAD Model:

Description:

50W / 50 OHM EXTERNAL REGEN RES

Quantity:

Unit Price: $85.959146

Ext Price: $85.96

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 55

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $85.959146

    $85.96

  • 10

    $81.093534

    $810.94

  • 100

    $76.503334

    $7,650.33

  • 500

    $72.172957

    $36,086.48

  • 1000

    $68.087695

    $68,087.70

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DV0P4283 information

Specifications
Documents & Media
Product Details
Panasonic Industrial Automation Sales DV0P4283 technical specifications, attributes, parameters and parts with similar specifications to Panasonic Industrial Automation Sales DV0P4283.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    External
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Braking Resistor
  • Specifications

    a measure of a material's ability to?conduct heat.?

    50Ohm, 17W
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panasonic Industrial Automation Sales DV0P4283.

Product Description: Braking Resistor DV0P4283 by Panasonic Industrial Automation Sales

1. Description

The DV0P4283 Braking Resistor from Panasonic Industrial Automation Sales is a high-quality accessory designed to provide reliable braking functionality in various industrial applications. This external braking resistor is engineered to handle high power dissipation, ensuring stable and efficient operation in demanding environments.

2. Features

  • High Power Dissipation: With a power rating of 17W, the DV0P4283 is capable of handling significant power loads, making it suitable for applications requiring robust braking performance.
  • 50 Ohm Resistance: The resistor offers a precise resistance value of 50 Ohms, which is ideal for applications where precise control over braking is necessary.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring it meets stringent environmental standards.
  • External Mounting: Designed for external mounting, this resistor provides easy integration into various systems without compromising on performance or space constraints.
  • Moisture Sensitivity Level (MSL) 1: With an unlimited MSL rating of 1, the DV0P4283 can be used in environments with high humidity levels without worrying about degradation or failure.

3. Applications

The DV0P4283 Braking Resistor is primarily designed for use in industrial automation systems where precise braking control is crucial. Some of its primary applications include: - Industrial Motor Control Systems: Ensures safe and controlled braking during motor shutdown or emergency stops. - Solenoid Control Systems: Provides reliable braking functionality in solenoid-based systems used in various industrial processes.

Secondary applications include: - Automotive Systems: Can be used in automotive applications requiring precise braking control. - Medical Devices: Used in medical devices where precise control over braking is essential for safety and reliability.

4. Alternative Parts

While the DV0P4283 is a highly specialized product, there are alternative parts that can serve similar purposes depending on specific requirements: - Panasonic Industrial Automation Sales DV0P4282: This resistor has a slightly lower power rating but similar specifications and can be considered as an alternative if lower power dissipation is required. - Other Braking Resistors from Various Manufacturers: Other manufacturers like TE Connectivity or Bourns offer similar products with varying specifications that might be suitable depending on specific application needs.

5. Embedded Modules

The DV0P4283 Braking Resistor is often used in conjunction with various embedded modules to enhance system reliability and performance: - Motor Control Modules: Integrated into motor control modules to provide safe and controlled braking during motor operation. - Solenoid Driver Boards: Used in solenoid driver boards to ensure reliable braking functionality in solenoid-based systems.

In summary, the DV0P4283 Braking Resistor from Panasonic Industrial Automation Sales is a robust and reliable accessory designed to meet the stringent requirements of industrial automation systems. Its high power dissipation, precise resistance value, and compliance with environmental standards make it an ideal choice for various applications requiring precise braking control.