Panasonic Industrial Automation Sales MFECA0030WJD
Panasonic Industrial Automation Sales MFECA0030WJD
feed

Panasonic Industrial Automation Sales MFECA0030WJD

Manufacturer No:

MFECA0030WJD

Utmel No:

1850-MFECA0030WJD

Package:

-

ECAD Model:

Description:

ENCODER CABLE 3M

Quantity:

Unit Price: $151.170508

Ext Price: $151.17

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2699

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $151.170508

    $151.17

  • 10

    $142.613687

    $1,426.14

  • 100

    $134.541214

    $13,454.12

  • 500

    $126.925674

    $63,462.84

  • 1000

    $119.741201

    $119,741.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MFECA0030WJD information

Specifications
Product Details
Panasonic Industrial Automation Sales MFECA0030WJD technical specifications, attributes, parameters and parts with similar specifications to Panasonic Industrial Automation Sales MFECA0030WJD.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Cable Assembly
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Motor with Encoder
  • Specifications

    a measure of a material's ability to?conduct heat.?

    3 Meters
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: MFECA0030WJD Cable Assembly by Panasonic Industrial Automation Sales

1. Description

The MFECA0030WJD is a high-quality cable assembly designed by Panasonic Industrial Automation Sales, specifically engineered to provide reliable connectivity for motor applications. This cable assembly is part of the Accessories category within the Motors, Solenoids, Driver Boards/Modules parent category. It is meticulously crafted to meet the stringent requirements of industrial automation systems.

2. Features

  • Moisture Sensitivity Level (MSL): The MFECA0030WJD has an MSL rating of 1, indicating that it is not sensitive to moisture and can be used in a wide range of environments.
  • Mount Type: This cable assembly features a cable mount design, making it easy to integrate into various motor systems.
  • RoHS Compliance: The product is RoHS compliant, ensuring that it adheres to the European Union's Restriction of Hazardous Substances directive.
  • Specifications: The cable assembly measures 3 meters in length, providing ample flexibility for complex motor setups.
  • Part Status: The MFECA0030WJD is currently active and available for purchase.

3. Applications

The MFECA0030WJD cable assembly is primarily designed for use with motors equipped with encoders. Its robust construction and reliable connectivity make it an ideal choice for applications requiring precise motor control and feedback.

Primary Applications: - Motor Control Systems: The cable assembly is perfect for motor control systems where precise communication between the motor and encoder is crucial. - Industrial Automation: It finds extensive use in industrial automation settings where reliability and durability are paramount.

Secondary Applications: - Robotics: The MFECA0030WJD can also be used in robotics applications where precise motor control is necessary for smooth operation. - Machine Tools: It is suitable for machine tools requiring high-precision motor control systems.

4. Alternative Parts

While the MFECA0030WJD is a specialized cable assembly designed specifically for motor applications with encoders, there are alternative parts available that may offer similar functionality:

  • Panasonic MFECA0010WJD: A shorter version of the cable assembly, measuring 1 meter in length.
  • Panasonic MFECA0050WJD: A longer version of the cable assembly, measuring 5 meters in length.

These alternatives provide flexibility depending on the specific requirements of your motor setup.

5. Embedded Modules

The MFECA0030WJD cable assembly is commonly used in various embedded modules designed for motor control systems:

  • Panasonic Motor Control Modules: These modules often integrate the MFECA0030WJD for seamless communication between motors and encoders.
  • Industrial Automation Controllers: The cable assembly is frequently used in industrial automation controllers that require precise motor control and feedback.

In summary, the MFECA0030WJD cable assembly by Panasonic Industrial Automation Sales offers a reliable and durable solution for motor applications with encoders. Its robust construction, precise specifications, and RoHS compliance make it an excellent choice for industrial automation settings.