Panasonic Industrial Automation Sales MFECA0100ESD
Panasonic Industrial Automation Sales MFECA0100ESD
feed

Panasonic Industrial Automation Sales MFECA0100ESD

Manufacturer No:

MFECA0100ESD

Utmel No:

1850-MFECA0100ESD

Package:

-

ECAD Model:

Description:

10M 1.0KW 5.0KW INCREMENTAL

Quantity:

Unit Price: $645.959852

Ext Price: $645.96

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 588

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $645.959852

    $645.96

  • 10

    $609.396087

    $6,093.96

  • 100

    $574.901969

    $57,490.20

  • 500

    $542.360348

    $271,180.17

  • 1000

    $511.660705

    $511,660.70

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MFECA0100ESD information

Specifications
Product Details
Panasonic Industrial Automation Sales MFECA0100ESD technical specifications, attributes, parameters and parts with similar specifications to Panasonic Industrial Automation Sales MFECA0100ESD.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Cable Assembly
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Motor with Encoder
  • Specifications

    a measure of a material's ability to?conduct heat.?

    10 Meters
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: MFECA0100ESD Cable Assembly

Description

The MFECA0100ESD cable assembly from Panasonic Industrial Automation Sales is a high-quality, RoHS-compliant accessory designed for use with motors equipped with encoders. This cable assembly is engineered to provide reliable and efficient connectivity in industrial automation applications, ensuring seamless communication between the motor and its control system.

Features

  • Moisture Sensitivity Level (MSL): The MFECA0100ESD has an MSL of 1, indicating that it can be stored and handled without any special precautions, making it suitable for a wide range of environments.
  • Mount Type: The cable assembly is mounted via cable, allowing for easy integration into various motor systems.
  • Specifications: The cable assembly is available in a length of 10 meters, providing ample flexibility for different application configurations.
  • RoHS Compliance: Ensuring environmental sustainability, the MFECA0100ESD is fully compliant with RoHS regulations.
  • Active Part Status: The product is actively available and supported by Panasonic Industrial Automation Sales.

Applications

  1. Primary Applications:
  2. The MFECA0100ESD is primarily designed for use with motors that have encoders. This makes it an essential component in applications requiring precise motor control and feedback, such as robotics, CNC machines, and industrial automation systems.

  3. Secondary Applications:

  4. Due to its versatility and reliability, this cable assembly can also be used in other applications where high-quality cable assemblies are required, including medical devices, aerospace equipment, and general industrial machinery.

Alternative Parts

If the MFECA0100ESD is not available or if a different length is needed, alternative parts could include: - MFECA0100ESD-5M (5 meters) - MFECA0100ESD-20M (20 meters)

These alternatives offer similar specifications and features but with different lengths to accommodate various application requirements.

Embedded Modules

The MFECA0100ESD cable assembly is commonly used in conjunction with various motor driver boards/modules that require precise communication with the motor encoder. Some examples include: - Motor Driver Boards from leading manufacturers like Siemens or Allen-Bradley - Encoder-based Motor Control Systems

In summary, the MFECA0100ESD cable assembly from Panasonic Industrial Automation Sales is a reliable and efficient accessory designed to meet the needs of industrial automation applications requiring precise motor control and feedback. Its features and specifications make it an ideal choice for a wide range of industries and applications.