Panduit Corp CJ688TGYL-24

Mfr. Part #:CJ688TGYL-24
Manufacturer:Panduit Corp
Utmel Part #:1853-CJ688TGYL-24
Package:-
ECAD Model:
Description:Conn RJ-45 F 8 POS ST Cable Mount 8 Terminal 1 Port Bulk Cat 6

In Stock: Please Inquire Please send RFQ , we will respond immediately .

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Quick Actions
Favorite
Compare
User Guide
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CJ688TGYL-24 Information
Panduit Corp CJ688TGYL-24 technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp CJ688TGYL-24.
  • Type
    Parameter
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Exterior Housing Material

    Exterior Housing Material in electronic components refers to the material used to encase and protect the internal electronic circuitry of a device. This material serves as the outer shell or casing of the component, providing physical protection from environmental factors such as moisture, dust, and impact. Common exterior housing materials for electronic components include plastics, metals, and composite materials. The choice of housing material is important as it can impact the component's durability, thermal management, and overall performance in various operating conditions. Manufacturers select the appropriate exterior housing material based on the specific requirements of the electronic component and the intended application.

    Acrylonitrile Butadiene Styrene (ABS)
  • Interior Housing Material

    The parameter "Interior Housing Material" in electronic components refers to the material used inside the housing or casing of the component. This material is important as it provides structural support and protection to the internal electronic circuitry. The interior housing material is chosen based on factors such as thermal conductivity, electrical insulation properties, durability, and cost-effectiveness. Common materials used for interior housing include plastics, metals, ceramics, and composites, each offering different benefits and trade-offs in terms of performance and reliability in electronic applications. Selecting the appropriate interior housing material is crucial to ensure the overall functionality and longevity of the electronic component.

    Polycarbonate (PC)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -10°C~65°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Mini-Com® TX6™ PLUS
  • Published
    2011
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Straight
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Modular
  • Number of Contacts
    8
  • Exterior Type (Adapter End)

    Exterior Type (Adapter End) is a parameter used in electronic components to describe the physical design or configuration of the adapter end of a device. This parameter specifies the type of exterior connection or interface that is present on the adapter end of the component, which is used to connect the component to other devices or systems. Common types of exterior connections include USB ports, HDMI ports, Ethernet ports, and various other types of connectors. Understanding the exterior type of the adapter end is important for compatibility and proper integration of the component into a larger system or setup.

    Modular Jack 8p8c (RJ45, Ethernet)
  • Interior Type (Adapter End)

    The parameter "Interior Type (Adapter End)" in electronic components refers to the specific design or configuration of the interior connection point at the adapter end of the component. This parameter describes how the internal components are arranged and connected within the adapter end of the electronic component. It is important for ensuring compatibility and proper functioning of the component within a larger system or circuit. Different interior types may include variations in the layout, wiring, or components used within the adapter end, which can impact performance, durability, and ease of installation. Understanding and specifying the interior type of the adapter end is crucial for selecting the right component for a particular application or system.

    IDC, Pressdown, Punchdown Block
  • Exterior Housing Color

    Exterior Housing Color in electronic components refers to the color of the outer casing or enclosure of the device. This parameter is primarily aesthetic and serves to differentiate the appearance of the component. The exterior housing color can vary depending on the manufacturer's design choices and can range from standard colors like black, white, or gray to more vibrant options. It is important for both visual appeal and practical purposes, as it can help users easily identify and distinguish between different components in a system.

    Yellow
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    Cat6
0 Products
Product Details

Product Description

CJ688TGYL-24 Keystone Insert by Panduit Corp

The CJ688TGYL-24 is a high-quality, modular keystone insert designed by Panduit Corp, specifically engineered for use in Ethernet and data communication applications. This product is part of the Mini-Com? TX6? PLUS series, known for its reliability and performance in demanding network environments.

Features

  1. Modular Jack 8p8c (RJ45, Ethernet)
  2. The exterior housing features a modular jack 8p8c, commonly used for Ethernet connections, ensuring seamless integration with various networking devices.

  3. Female Gender

  4. The insert has a female gender, making it suitable for applications where a receptacle is required.

  5. Acrylonitrile Butadiene Styrene (ABS) Exterior Housing

  6. The exterior housing is made from Acrylonitrile Butadiene Styrene (ABS), a durable and impact-resistant material that provides excellent mechanical strength.

  7. Polycarbonate (PC) Interior Housing

  8. The interior housing is constructed from Polycarbonate (PC), which offers high transparency and impact resistance, ensuring reliable performance under various environmental conditions.

  9. IDC, Pressdown, Punchdown Block Interior Type

  10. The interior type features IDC (Insulation Displacement Connector), pressdown, and punchdown block configurations, allowing for easy installation and termination of cables.

  11. ROHS3 Compliant

  12. The CJ688TGYL-24 is compliant with ROHS3 regulations, ensuring that it meets stringent environmental standards regarding hazardous substances.

  13. Operating Temperature Range

  14. This product operates within a temperature range of -10°C to 65°C, making it suitable for use in various environments including indoor and outdoor applications.

  15. Cat6 Ratings

  16. The insert is rated for Cat6 performance standards, supporting high-speed data transmission up to 10 Gbps over distances up to 100 meters.

  17. Straight Orientation

  18. The keystone insert has a straight orientation, facilitating easy installation in standard keystone modules.

  19. Bulk Packaging

    • Available in bulk packaging for convenient inventory management and large-scale deployments.

Applications

  1. Primary Applications:

    • Ethernet connectivity solutions
    • Data communication networks
    • Local Area Networks (LANs)
    • Wide Area Networks (WANs)
  2. Secondary Applications:

    • Telecommunications infrastructure
    • Server rooms and data centers
    • Industrial automation systems
    • Smart building networks

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options:

  • CJ688TGYL-24A: A variant with slightly different dimensions but identical performance characteristics.
  • CJ688TGYL-24B: An upgraded version with enhanced insulation properties.

Embedded Modules

The CJ688TGYL-24 is commonly used in various embedded modules including:

  1. Network Switches: Integrated into network switches for reliable Ethernet connectivity.
  2. Routers: Used in routers to provide stable data transmission paths.
  3. Server Cabinets: Installed in server cabinets to facilitate high-speed data transfer between servers and peripherals.
  4. Telecom Equipment: Embedded in telecom equipment such as PBX systems and VoIP devices.

The CJ688TGYL-24 by Panduit Corp offers a robust solution for demanding network applications, ensuring reliable performance and easy integration into various systems.

CJ688TGYL-24 Information