Phoenix Contact 2203543
Phoenix Contact 2203543
feed

Phoenix Contact 2203543

Manufacturer No:

2203543

Manufacturer:

Phoenix Contact

Utmel No:

1894-2203543

Package:

-

ECAD Model:

Description:

LCD Graphic Display Modules & Accessories D L 2 8 64X 8

Quantity:

Unit Price: $50.429268

Ext Price: $50.43

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 47

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $50.429268

    $50.43

  • 10

    $47.574781

    $475.75

  • 100

    $44.881869

    $4,488.19

  • 500

    $42.341386

    $21,170.69

  • 1000

    $39.944704

    $39,944.70

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2203543 information

Specifications
Phoenix Contact 2203543 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 2203543.
  • Type
    Parameter
  • RoHS
    Details
  • Unit Weight
    1 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Minimum Operating Temperature
    - 20 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 70 C
  • Touch Panel
    Without Touch Panel
  • Backlighting
    LED
  • Package
    Bulk
  • Mfr
    Phoenix Contact
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    DL
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Parallel, 8-Bit
  • Resolution

    Resolution in electronic components refers to the smallest increment of measurement or change that can be detected or represented by the component. It is a crucial specification in devices such as sensors, displays, and converters, as it determines the level of detail or accuracy that can be achieved. For example, in a digital camera, resolution refers to the number of pixels that make up an image, with higher resolution indicating a greater level of detail. In analog-to-digital converters, resolution is the number of discrete values that can be represented in the digital output, determining the precision of the conversion process. Overall, resolution plays a significant role in determining the performance and capabilities of electronic components in various applications.

    128 x 64
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    FSTN - Film Super-Twisted Nematic
  • Viewing Area

    The "Viewing Area" parameter in electronic components refers to the area of the component that is visible or exposed for viewing. It is typically measured in square millimeters and is important for determining the size and visibility of the display or indicator on the component. The viewing area directly affects the user experience and readability of the information displayed on the component. Manufacturers often specify the viewing area to help users understand the display capabilities and limitations of the electronic component. It is crucial to consider the viewing area when designing or selecting electronic components for applications where visibility and readability are key factors.

    108.00mm W x 64.80mm H
  • Display Mode

    Display Mode in electronic components refers to the specific way in which information or data is presented on a display screen or panel. This parameter determines how the content is shown to the user, such as through text, graphics, images, or a combination of these elements. The display mode can also include characteristics like resolution, color depth, refresh rate, and aspect ratio, which all contribute to the overall visual experience. Different electronic devices and components may offer various display modes to cater to different user preferences and requirements.

    Transflective
  • Backlight

    In electronic components, the parameter "Backlight" refers to the illumination source located behind the display screen of a device. It is commonly used in devices such as LCD screens, LED displays, and keyboards to provide visibility in low-light conditions. The backlight helps to enhance the readability of the display by illuminating the screen evenly and ensuring that the content is clearly visible to the user. Adjusting the backlight settings can also help conserve energy and extend the overall lifespan of the electronic device.

    LED - White
  • Touchscreen

    A touchscreen is a type of input device that allows users to interact with electronic devices by touching the display screen directly with their fingers or a stylus. It is a user-friendly interface that enables users to navigate through menus, input data, and perform various functions by simply touching the screen. Touchscreens can be found in a wide range of electronic devices such as smartphones, tablets, laptops, and interactive kiosks. They are designed to be intuitive and responsive, providing a more engaging and efficient user experience compared to traditional input methods like keyboards and mice. Touchscreens can be either resistive or capacitive, each with its own advantages and limitations in terms of accuracy, sensitivity, and durability.

    -
  • Dot Pixels

    Dot Pixels refer to the individual picture elements in a digital display or imaging system. Each dot pixel represents a single point of color or light, contributing to the overall image resolution and clarity. The density of dot pixels, measured in pixels per inch (PPI), affects the sharpness and detail visible in the display. Higher dot pixel counts typically result in higher image quality and more detailed visuals.

    128 x 64
  • Background Color

    in most cases, displayed in the form of an?RGB triplet?or a hexadecimal code.?

    -
  • Diagonal Screen Size

    On 2D displays, such as computer monitors and TVs, the display size (or viewable image size or VIS) is the physical size of the area where pictures and videos are displayed. The size of a screen is usually described by the length of its diagonal, which is the distance between opposite corners, usually in inches. It is also sometimes called the physical image size to distinguish it from the "logical image size," which describes a screen's display resolution and is measured in pixels.

    2.8 (71.12mm)
  • Graphics Color
    -
  • Dot Size

    In electronic components, the parameter "Dot Size" typically refers to the size of a marking dot or indicator on the component itself. This dot is often used to denote specific characteristics or values of the component, such as polarity, tolerance, or manufacturer information. The dot size can vary depending on the manufacturer and the specific component type, and it is important for identifying and distinguishing different components in a circuit. Engineers and technicians use the dot size as a visual reference when working with electronic components to ensure proper installation and troubleshooting.

    -
  • Dot Pitch

    Dot pitch is a term commonly used in display technology, particularly in relation to cathode ray tube (CRT) monitors. It refers to the distance between the centers of two adjacent pixels on a display screen. A smaller dot pitch indicates that the pixels are closer together, resulting in a higher pixel density and potentially sharper image quality. Dot pitch is typically measured in millimeters, with a lower value indicating a finer resolution. It is an important factor to consider when evaluating the clarity and sharpness of a display, as a smaller dot pitch generally results in a more detailed and crisp image.

    -
  • Controller Type

    Controller Type in electronic components refers to the type of controller or microcontroller used in a device or system. The controller is a crucial component that manages and coordinates the operation of various functions within the electronic device. The controller type determines the processing power, memory capacity, input/output capabilities, and overall performance of the device. Different controller types, such as microcontrollers, digital signal processors, or field-programmable gate arrays, are chosen based on the specific requirements of the application, such as speed, precision, power consumption, and flexibility. Selecting the appropriate controller type is essential for ensuring the efficient and reliable operation of the electronic component or system.

    Aip31565CR
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Graphic LCD Modules
  • Fluid Type

    Fluid Type in electronic components refers to the specific characteristics of the fluid used in cooling systems, such as liquid cooling or heat exchangers. It determines the thermal conductivity, viscosity, and specific heat capacity of the fluid. Different fluid types can affect the efficiency of heat transfer, the material compatibility with components, and the overall performance of the electronic device. Common fluid types include water, dielectric fluids, and refrigerants, each selected based on the application's requirements.

    FSTN Positive
0 Similar Products Remaining