Phoenix Contact 2891062
Phoenix Contact 2891062
feed

Phoenix Contact 2891062

Manufacturer No:

2891062

Manufacturer:

Phoenix Contact

Utmel No:

1894-2891062

Package:

-

ECAD Model:

Description:

NETWORK SWITCH-MANAGED 10 PORT

Quantity:

Unit Price: $3,120.371243

Ext Price: $3,120.37

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3,120.371243

    $3,120.37

  • 10

    $3,017.767159

    $30,177.67

  • 25

    $2,996.789632

    $74,919.74

  • 50

    $2,975.957926

    $148,797.90

  • 100

    $2,914.748214

    $291,474.82

  • 500

    $2,706.358602

    $1,353,179.30

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2891062 information

Specifications
Documents & Media
Product Details
Phoenix Contact 2891062 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 2891062.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    DIN Rail
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Weight
    960g
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~75°C
  • Published
    2016
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    RJ45, SFP
  • Type
    Switch - Managed
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP20
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Fixed + SFP
  • Number of Ports

    A port is identified for each transport protocol and address combination by a 16-bit unsigned number,.

    10
  • Copper Type

    Copper Type in electronic components refers to the specific type or grade of copper used in the construction of the component. The type of copper can affect the performance and durability of the component. Different grades of copper may have varying levels of conductivity, resistance to corrosion, and thermal properties. It is important to consider the copper type when selecting electronic components to ensure they meet the requirements of the intended application and environment.

    10/100
  • Copper Ports

    Copper Ports in electronic components refer to the physical connectors or interfaces on a device that are specifically designed for copper-based communication. These ports are used for connecting cables or wires that transmit electrical signals through copper conductors. Copper ports are commonly found on networking devices such as routers, switches, and modems, as well as on computer systems for connecting peripherals like keyboards, mice, and monitors. The use of copper ports allows for reliable and high-speed data transmission over short to medium distances, making them essential for various electronic applications.

    8
  • SFP/XFP Ports

    SFP (Small Form-factor Pluggable) and XFP (10-Gigabit Small Form-factor Pluggable) ports are types of optical transceiver modules used in networking equipment to connect fiber optic cables. These ports allow for the insertion and removal of these modules, providing flexibility in network configurations. SFP ports are commonly used for lower-speed connections, while XFP ports are designed for higher-speed connections, typically at 10 Gigabits per second. Both types of ports are widely used in networking devices such as switches, routers, and media converters to enable high-speed data transmission over fiber optic networks.

    2
  • SFP/XFP Type

    SFP/XFP Type refers to the form factor of a small form-factor pluggable (SFP) or 10-gigabit small form-factor pluggable (XFP) transceiver module used in networking equipment. These modules are hot-swappable and allow for the transmission and reception of data over fiber optic cables. The SFP module is typically used for lower data rates, while the XFP module is designed for higher data rates up to 10 Gbps. The type of SFP/XFP module used in a device determines its compatibility with different network standards and transmission speeds.

    SFP, Gigabit
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 2891062.

Product Description

Product Name: Phoenix Contact 2891062 Managed Switch with SFP Ports

Description: The Phoenix Contact 2891062 is a managed switch designed for networking solutions, specifically tailored for applications requiring both copper and fiber connectivity. This switch is part of Phoenix Contact's extensive range of networking products, known for their reliability and durability. With its fixed + SFP configuration, it offers flexibility in network setup and expansion.

Features: - Connector Type: The switch features RJ45 connectors for copper ports and SFP ports for fiber connectivity. - Copper Ports: Eight copper ports support 10/100 Ethernet connections. - SFP Ports: Two SFP ports support Gigabit Ethernet connections via fiber optic cables. - Ingress Protection: The switch is protected against solid particles (IP20) to ensure reliable operation in various environments. - Mounting Type: Designed for DIN rail mounting, making it easy to integrate into industrial control systems. - Operating Temperature: The switch operates within a wide temperature range of -40°C to 75°C, making it suitable for harsh environments. - RoHS Compliant: Meets the RoHS (Restriction of Hazardous Substances) standards, ensuring environmental sustainability.

Applications: 1. Primary Applications: - Industrial Control Systems (ICS) - Manufacturing Automation - Building Automation Systems (BAS) - Data Centers

  1. Secondary Applications:
  2. Telecommunications Networks
  3. Medical Device Networks
  4. Transportation Systems

Alternative Parts: If the Phoenix Contact 2891062 is not available or suitable for your specific needs, alternative parts include: - Phoenix Contact 2891061 (similar configuration but with fewer SFP ports) - Other managed switches from different manufacturers like Cisco or HP

Embedded Modules: This component is commonly used in various embedded systems such as: - Industrial PCs (IPC) - Programmable Logic Controllers (PLC) - Human Machine Interfaces (HMI)

The Phoenix Contact 2891062 managed switch with SFP ports offers a robust solution for network infrastructure needs in industrial and commercial settings. Its versatility in both copper and fiber connectivity makes it an ideal choice for applications requiring high-speed data transfer over long distances.