Phoenix Contact MCDNV 1 5/19-G1-3 5 P14THR
Phoenix Contact MCDNV 1 5/19-G1-3 5 P14THR
feed

Phoenix Contact MCDNV 1 5/19-G1-3 5 P14THR

Manufacturer No:

MCDNV 1 5/19-G1-3 5 P14THR

Manufacturer:

Phoenix Contact

Utmel No:

1894-MCDNV 1 5/19-G1-3 5 P14THR

Package:

-

ECAD Model:

Description:

PCB headers - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 19 - pitch: 3.5 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - solder pin [P]: 1.4 mm - The pin length is 1.4 mm. User information and design recommendations on Through Hole Reflow Technology can be found at: Downloads .
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
MCDNV 1 5/19-G1-3 5 P14THR information

Specifications
Phoenix Contact MCDNV 1 5/19-G1-3 5 P14THR technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact MCDNV 1 5/19-G1-3 5 P14THR.
  • Type
    Parameter
0 Similar Products Remaining
null