Phoenix Contact MDSTBV 2 5/ 2-GFL-5 08
Phoenix Contact MDSTBV 2 5/ 2-GFL-5 08
feed

Phoenix Contact MDSTBV 2 5/ 2-GFL-5 08

Manufacturer No:

MDSTBV 2 5/ 2-GFL-5 08

Manufacturer:

Phoenix Contact

Utmel No:

1894-MDSTBV 2 5/ 2-GFL-5 08

Package:

-

ECAD Model:

Description:

PCB headers - nominal current: 10 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 2 - pitch: 5.08 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.9 mm - The article can be aligned to create different nos. of positions! In combination with MVSTB or FKCV plug components - both an MVSTBW (or FKCVW) and an MVSTBR plug (or FKCVR) must be used. Combination with TMSTBP plug components is not po
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
MDSTBV 2 5/ 2-GFL-5 08 information

Specifications
Phoenix Contact MDSTBV 2 5/ 2-GFL-5 08 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact MDSTBV 2 5/ 2-GFL-5 08.
  • Type
    Parameter
0 Similar Products Remaining
null