Precision Electronic Components SLU2552S20
Precision Electronic Components SLU2552S20
feed

Precision Electronic Components SLU2552S20

Manufacturer No:

SLU2552S20

Utmel No:

1942-SLU2552S20

Package:

-

ECAD Model:

Description:

Precision Electronic Component Potentiometers

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SLU2552S20 information

Specifications
Precision Electronic Components SLU2552S20 technical specifications, attributes, parameters and parts with similar specifications to Precision Electronic Components SLU2552S20.
  • Type
    Parameter
  • Switch
    No
  • Bushing Size
    .25-32
  • Manufacturer Part Number
    SLU2552S20
  • Mounting Styles
    Panel Mount
  • Shaft Type
    Slotted
  • Manufacturer
    Precision Electronic Component
  • RoHS
    No
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -85 to 257 Degrees F
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    2500000
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Molded Carbon
  • Number of Turns
    1
  • Taper

    In electronic components, the parameter "Taper" refers to the rate at which a variable resistor's resistance changes as the control knob is adjusted. Taper is commonly used to describe potentiometers and trimmer resistors. There are different types of tapers, such as linear taper, logarithmic taper, and audio taper, each affecting how the resistance changes in relation to the physical position of the control knob. The taper of a component is important in determining how the device responds to adjustments and can impact the overall performance and usability of the electronic circuit.

    Linear
  • Number of Gangs
    1
  • Overall Length

    Overall Length in electronic components refers to the total length of the component, typically measured from one end to the other. This parameter is important for determining the physical size and dimensions of the component, which can impact its compatibility with a circuit board or housing. The overall length may vary depending on the type of component, such as resistors, capacitors, or integrated circuits, and is often specified in datasheets to ensure proper fit and functionality within a given electronic system. Designers and engineers consider the overall length when selecting components to ensure they meet the space requirements and mechanical constraints of the application.

    1.09375 Inches
  • Operating Voltage

    Operating voltage is a crucial parameter in electronic components that specifies the range of voltage within which the component can function properly. It indicates the minimum and maximum voltage levels that the component can safely handle without getting damaged. Operating voltage is typically specified in volts and is important for ensuring the reliable and safe operation of the component within a given electrical system. Exceeding the specified operating voltage can lead to malfunction, overheating, or permanent damage to the component. It is essential to adhere to the recommended operating voltage range to maintain the performance and longevity of electronic components.

    350 Volts
  • Wattage

    Wattage in electronic components refers to the amount of power a device consumes or generates, measured in watts. It indicates the rate at which energy is transferred or converted and is a key factor in determining the performance and efficiency of electrical devices. Higher wattage typically means more energy use and increased heat generation, which can affect component lifespan and require proper cooling solutions. Understanding wattage is essential for selecting compatible components and ensuring safe operation within specified limits.

    0.5
  • Shaft Diameter

    The "Shaft Diameter" parameter in electronic components refers to the measurement of the diameter of the shaft or spindle of a component, such as a potentiometer, rotary encoder, or motor. This measurement is important for determining the compatibility of the component with other parts or equipment it needs to interface with. The shaft diameter is typically specified in millimeters or inches and plays a crucial role in ensuring proper fit and functionality within a system. It is essential to consider the shaft diameter when selecting and integrating electronic components to avoid compatibility issues and ensure smooth operation.

    0.125 Inches
0 Similar Products Remaining