PUI Audio, Inc. ASE06008MR-LW150-R
PUI Audio, Inc. ASE06008MR-LW150-R
feed

PUI Audio, Inc. ASE06008MR-LW150-R

Manufacturer No:

ASE06008MR-LW150-R

Manufacturer:

PUI Audio, Inc.

Utmel No:

1966-ASE06008MR-LW150-R

Package:

-

ECAD Model:

Description:

SPEAKER 8OHM 3W TOP PORT 82DB

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ASE06008MR-LW150-R information

Specifications
PUI Audio, Inc. ASE06008MR-LW150-R technical specifications, attributes, parameters and parts with similar specifications to PUI Audio, Inc. ASE06008MR-LW150-R.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Flanges
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Rectangular
  • Material - Cone

    The parameter "Material - Cone" in electronic components refers to the material used in the construction of a cone-shaped component within an electronic device or system. The material of the cone can impact various aspects of the component's performance, such as its durability, thermal conductivity, and electrical properties. Common materials used for cone-shaped components in electronics include plastics, metals, and ceramics, each offering different characteristics and benefits depending on the specific application requirements. It is important to consider the material of the cone when designing or selecting electronic components to ensure optimal performance and reliability in the intended use case.

    Polyester, Polyethylene Terephthalate (PET)
  • Material - Magnet

    The parameter "Material - Magnet" in electronic components refers to the type of material used to create the magnet within the component. Magnets are commonly used in various electronic devices for a variety of purposes, such as generating magnetic fields, sensing, or actuation. The choice of material for the magnet can impact its performance characteristics, such as strength, stability, and temperature resistance. Common materials used for magnets in electronic components include neodymium, ferrite, and samarium cobalt, each offering different magnetic properties suitable for different applications. It is important to consider the material of the magnet when designing electronic components to ensure optimal performance and reliability.

    Rare Earth
  • Frequency-Self-Resonant
    500Hz
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ASE
  • Published
    2015
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    2.362Lx1.181W 60.00mmx30.00mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Wire Leads
  • Type
    General Purpose, Enclosure Included
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    2W
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    3W
  • Impedance

    In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.

    8Ohms
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    4W
  • Frequency Range

    A continuous range or spectrum of frequencies that extends from one limiting frequency to another.

    400Hz~20kHz
  • Power - Rated

    Power - Rated is a parameter that refers to the maximum power that an electronic component can handle or deliver under specified conditions. It is typically expressed in watts and is an important specification to consider when designing or selecting components for a circuit. The rated power helps determine the component's capability to handle electrical loads without overheating or failing. It is crucial to operate components within their rated power limits to ensure optimal performance and reliability. Exceeding the rated power can lead to component damage, malfunction, or even safety hazards.

    3W
  • Port Location

    Port Location in electronic components refers to the physical location on the component where external connections can be made. This parameter is important for determining how the component will be integrated into a circuit or system. The port location can vary depending on the type of component and its intended use, and it is typically specified in the component's datasheet or technical documentation. Understanding the port location is crucial for proper installation and connection of the component within a circuit design.

    Top
  • Efficiency - dBA

    Efficiency - dBA is a parameter that measures the efficiency of an electronic component while taking into account the level of noise or sound it produces during operation. The "dBA" unit signifies that the measurement is weighted to reflect the sensitivity of the human ear to different frequencies of sound. In electronic components, such as fans or power supplies, efficiency is crucial for determining how effectively the component converts input power into useful output power, while the dBA aspect indicates the level of noise generated during this process. A higher efficiency rating with a lower dBA value is generally preferred as it signifies that the component is operating efficiently while producing minimal noise.

    83.00
  • Efficiency - Type

    Efficiency - Type in electronic components refers to the type of efficiency measurement associated with the component's performance. Efficiency is a crucial parameter that indicates how well a component converts input energy into useful output energy. The type of efficiency measurement can vary depending on the specific component, such as power efficiency for power supplies or energy efficiency for lighting devices. Understanding the efficiency type of an electronic component is essential for evaluating its overall performance and determining its suitability for a particular application.

    Sound Pressure Level (SPL)
  • Efficiency - Testing

    Efficiency - Testing is a parameter used to measure the effectiveness of an electronic component in converting input energy into useful output energy. It is a crucial aspect in evaluating the performance of electronic devices, such as power supplies, amplifiers, and motors. The efficiency of a component is typically expressed as a percentage and indicates how much of the input energy is successfully converted into the desired output, with the remaining energy being lost as heat or other forms of waste. Higher efficiency values are desirable as they signify better utilization of energy and reduced energy consumption, making the component more cost-effective and environmentally friendly.

    1W/500mm
  • Height
    10.5mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.406 10.30mm
  • Length
    60mm
  • Width
    30mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
ASE06008MR-LW150-R Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "ASE06008MR-LW150-R" in PUI Audio, Inc. ASE06008MR-LW150-R.
  • Part Number
  • Manufacturer
  • Package
  • Description