Pulse Electronics Power PA4307.683NLT
Pulse Electronics Power PA4307.683NLT
feed

Pulse Electronics Power PA4307.683NLT

Manufacturer No:

PA4307.683NLT

Utmel No:

1969-PA4307.683NLT

Package:

Nonstandard

ECAD Model:

Description:

FIXED IND 68UH 1.2A 850 MOHM SMD

Quantity:

Unit Price: $0.465847

Ext Price: $0.47

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 42

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.465847

    $0.47

  • 10

    $0.439478

    $4.39

  • 100

    $0.414602

    $41.46

  • 500

    $0.391134

    $195.57

  • 1000

    $0.368994

    $368.99

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PA4307.683NLT information

Specifications
Product Details
Product Comparison
Pulse Electronics Power PA4307.683NLT technical specifications, attributes, parameters and parts with similar specifications to Pulse Electronics Power PA4307.683NLT.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Nonstandard
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PA4307.XXXNL
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.287Lx0.287W 7.30mmx7.30mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    Wirewound
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8504.50.80.00
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    1.2A
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    68μH
  • Test Frequency

    a statistical procedure for assessing data that contain counts or the numbers of occurrences of various categories or classes.

    100kHz
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    850mOhm Max
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.138 3.50mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description for PA4307.683NLT Fixed Inductor

1. Description

The PA4307.683NLT is a high-quality, wirewound fixed inductor designed by Pulse Electronics Power. This surface-mount inductor is engineered to provide reliable performance in a variety of applications requiring precise inductive values. With its compact size and robust construction, it is ideal for use in modern electronic circuits where space efficiency and high current handling are crucial.

2. Features

  • Current Rating: The PA4307.683NLT has a current rating of 1.2A, making it suitable for applications requiring moderate to high current flow.
  • Inductance: The inductance value is 68μH, which is beneficial for applications needing specific inductive properties.
  • DC Resistance (DCR): The maximum DC resistance is 850mOhm, ensuring efficient energy transfer and minimal power loss.
  • Operating Temperature: The operating temperature range is from -40°C to 125°C, providing flexibility in various environmental conditions.
  • Mounting Type: Surface mount technology (SMT) allows for easy integration into modern PCB designs.
  • Shielding: The inductor is unshielded, which can be advantageous in certain applications where magnetic interference needs to be minimized or managed.
  • RoHS Compliance: The product is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances.
  • Tolerance: The inductance tolerance is ±20%, providing a margin for design flexibility and component variation.

3. Applications

The PA4307.683NLT fixed inductor is versatile and can be used in several primary and secondary applications:

Primary Applications: 1. Power Supplies: Ideal for use in power supply circuits where stable voltage regulation is crucial. 2. Filtering Circuits: Effective in filtering out unwanted frequencies in audio or signal processing applications. 3. Switching Regulators: Used in switching regulator designs to manage inductive loads efficiently.

Secondary Applications: 1. Audio Equipment: Can be used in audio circuits for filtering and impedance matching. 2. Medical Devices: Suitable for medical devices requiring precise control over electrical signals and currents. 3. Automotive Electronics: Utilized in automotive systems where reliability and high performance are essential.

4. Alternative Parts

If the PA4307.683NLT is not available or if an alternative is needed, consider the following options:

  1. PA4307.683NL - A similar inductor with slightly different specifications but within the same series.
  2. PA4307.XXXNL - Other inductors from the same series offering different inductance values or current ratings.

5. Embedded Modules

The PA4307.683NLT is commonly used in various embedded modules due to its compact size and reliable performance:

  1. DC-DC Converter Modules: Often integrated into DC-DC converter modules for efficient power conversion.
  2. Filter Modules: Used in filter modules designed to manage electrical signals effectively.
  3. Power Management ICs (PMICs): Frequently paired with PMICs to provide stable power supplies and efficient energy management.

The PA4307.683NLT fixed inductor from Pulse Electronics Power offers a robust solution for designers seeking reliable and efficient inductive components in their electronic designs.

The three parts on the right have similar specifications to Pulse Electronics Power & PA4307.683NLT.
PA4307.683NLT Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "PA4307.683NLT" in Pulse Electronics Power PA4307.683NLT.
  • Part Number
  • Manufacturer
  • Package
  • Description