Pulse Electronics Power PA4331.152NLT
Pulse Electronics Power PA4331.152NLT
feed

Pulse Electronics Power PA4331.152NLT

Manufacturer No:

PA4331.152NLT

Utmel No:

1969-PA4331.152NLT

Package:

Nonstandard

ECAD Model:

Description:

1.5µH Shielded Wirewound Inductor 2.5A 74 mOhm Max Nonstandard

Quantity:

Unit Price: $0.203339

Ext Price: $0.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 13

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.203339

    $0.20

  • 10

    $0.191829

    $1.92

  • 100

    $0.180971

    $18.10

  • 500

    $0.170727

    $85.36

  • 1000

    $0.161064

    $161.06

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PA4331.152NLT information

Specifications
Documents & Media
Product Details
Product Comparison
Pulse Electronics Power PA4331.152NLT technical specifications, attributes, parameters and parts with similar specifications to Pulse Electronics Power PA4331.152NLT.
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Nonstandard
  • Frequency-Self-Resonant
    37MHz
  • Material-Core
    Iron
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PA4331.XXXNLT
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.126Lx0.126W 3.20mmx3.20mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    Wirewound
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8504.50.80.00
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    2.5A
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    1.5μH
  • Test Frequency

    a statistical procedure for assessing data that contain counts or the numbers of occurrences of various categories or classes.

    1MHz
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    74mOhm Max
  • Current - Saturation

    Current - Saturation refers to the maximum current that can flow through a semiconductor device, such as a transistor, when it is fully turned on. It occurs when the device is in saturation mode, meaning that increasing the input does not significantly increase the output current. At this point, the device is operating at its maximum capacity, and any further increase in input voltage or current will not result in a proportional increase in output. This parameter is crucial for understanding the limits and performance of electronic circuits.

    3.4A
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.047 1.20mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Pulse Electronics Power PA4331.152NLT.

Product Description: PA4331.152NLT Shielded Wirewound Inductor

1. Description

The PA4331.152NLT is a shielded wirewound inductor designed by Pulse Electronics Power, specifically tailored for high-frequency applications. This inductor features a compact surface mount package, making it ideal for use in modern electronic designs where space efficiency is crucial. The device is constructed with an iron core, ensuring high inductance values while maintaining low DC resistance.

2. Features

  • Current Rating: The PA4331.152NLT can handle a maximum current of 3.4A, making it suitable for applications requiring moderate to high current flow.
  • DC Resistance (DCR): The maximum DC resistance is 74mOhm, which is optimized for efficient energy transfer and minimal power loss.
  • Frequency-Self-Resonant: With a self-resonant frequency of 37MHz, this inductor is well-suited for high-frequency applications such as RF circuits and filtering.
  • Inductance: The inductance value is 1.5μH, providing a stable and consistent magnetic field.
  • Operating Temperature Range: The operating temperature range is from -40°C to 125°C, ensuring reliable performance under various environmental conditions.
  • Mounting Type: Designed for surface mount applications, this inductor offers ease of integration into PCBs (Printed Circuit Boards).
  • Shielding: The shielded construction helps reduce electromagnetic interference (EMI), making it suitable for noise-sensitive applications.
  • RoHS Compliance: The PA4331.152NLT is fully compliant with RoHS regulations, ensuring environmental sustainability.

3. Applications

  1. Primary Applications:
  2. RF Filtering: The high self-resonant frequency makes it an excellent choice for RF filtering applications in wireless communication systems.
  3. Power Supply Filtering: Its low DC resistance and high inductance value make it suitable for power supply filtering circuits.
  4. Audio Equipment: Used in audio equipment to filter out unwanted frequencies and improve sound quality.

  5. Secondary Applications:

  6. Medical Devices: Due to its high reliability and temperature stability, it can be used in medical devices requiring precise filtering.
  7. Automotive Electronics: Its robust construction and wide operating temperature range make it suitable for automotive electronics applications.

4. Alternative Parts

If the PA4331.152NLT is not available or if you need alternative options, consider the following parts from Pulse Electronics Power: - PA4331.XXXNLT series (other values within the same series) - Other shielded wirewound inductors from Pulse Electronics Power with similar specifications

5. Embedded Modules

The PA4331.152NLT is commonly used in various embedded modules such as: - RF transceivers - Power management ICs (PMICs) - Audio processing modules - Medical device modules

In summary, the PA4331.152NLT is a versatile shielded wirewound inductor designed to meet the demands of modern electronic designs requiring high-frequency performance and efficient energy transfer. Its compact size, robust construction, and wide operating temperature range make it an ideal choice for a variety of applications across different industries.

The three parts on the right have similar specifications to Pulse Electronics Power & PA4331.152NLT.
PA4331.152NLT Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "PA4331.152NLT" in Pulse Electronics Power PA4331.152NLT.
  • Part Number
  • Manufacturer
  • Package
  • Description