Pulse Electronics Power PA5005.102NLT
Pulse Electronics Power PA5005.102NLT
feed

Pulse Electronics Power PA5005.102NLT

Manufacturer No:

PA5005.102NLT

Utmel No:

1969-PA5005.102NLT

Package:

Nonstandard

ECAD Model:

Description:

FIXED IND 1UH 20A 4.52MOHM SMD

Quantity:

Unit Price: $1.401606

Ext Price: $1.40

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6325

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.401606

    $1.40

  • 10

    $1.322270

    $13.22

  • 100

    $1.247424

    $124.74

  • 500

    $1.176815

    $588.41

  • 1000

    $1.110203

    $1,110.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PA5005.102NLT information

Specifications
Documents & Media
Product Details
Pulse Electronics Power PA5005.102NLT technical specifications, attributes, parameters and parts with similar specifications to Pulse Electronics Power PA5005.102NLT.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Nonstandard
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Material-Core
    Ferrite
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PA5005.XXXNLT
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.260Lx0.252W 6.60mmx6.40mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Molded
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    20A
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    1μH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    4.52mOhm Max
  • Current - Saturation

    Current - Saturation refers to the maximum current that can flow through a semiconductor device, such as a transistor, when it is fully turned on. It occurs when the device is in saturation mode, meaning that increasing the input does not significantly increase the output current. At this point, the device is operating at its maximum capacity, and any further increase in input voltage or current will not result in a proportional increase in output. This parameter is crucial for understanding the limits and performance of electronic circuits.

    23A
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.197 5.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Pulse Electronics Power PA5005.102NLT.

Product Description for PA5005.102NLT Fixed Inductor

Description

The PA5005.102NLT is a high-performance, shielded fixed inductor designed by Pulse Electronics Power, specifically engineered for demanding applications in electronic circuits. This inductor features a ferrite core and is constructed using a molded package to ensure reliability and durability. With its compact size and high current handling capabilities, it is ideal for use in a wide range of applications requiring efficient energy storage and filtering.

Features

  • High Current Handling: The PA5005.102NLT can handle a maximum current of 23A, making it suitable for high-power applications.
  • Low DC Resistance: With a maximum DC resistance of 4.52mOhm, this inductor minimizes energy losses in the circuit.
  • Compact Design: Measuring 6.60mm x 6.40mm in size, it offers a compact footprint that is easy to integrate into surface mount designs.
  • Operating Temperature Range: The inductor operates within a wide temperature range of -40°C to 125°C, ensuring stable performance under various environmental conditions.
  • RoHS Compliance: The PA5005.102NLT is RoHS compliant, adhering to environmental regulations and ensuring sustainability.
  • Shielded Construction: The shielded design helps reduce electromagnetic interference (EMI), making it suitable for noise-sensitive applications.

Applications

  1. Primary Applications:
  2. Power Supplies: Used in power supply filtering and energy storage to ensure stable output voltages.
  3. Switch-Mode Power Supplies (SMPS): Essential for filtering and energy storage in SMPS circuits.
  4. Audio Equipment: Employed in audio circuits for filtering and impedance matching.

  5. Secondary Applications:

  6. Motor Control Circuits: Used for filtering and energy storage in motor control systems.
  7. Telecommunication Systems: Employed in telecommunication systems for filtering and impedance matching.
  8. Medical Devices: Used in medical devices requiring high reliability and stability.

Alternative Parts

If the PA5005.102NLT is not available or if you need an alternative solution, consider the following options:

  • PA5005.101NLT: A similar inductor with slightly different specifications but still suitable for many applications.
  • PA5005.103NLT: Another variant with different inductance values but similar current handling capabilities.

Embedded Modules

The PA5005.102NLT is often used in various embedded modules due to its compact size and high performance:

  • DC-DC Converter Modules: Frequently used in DC-DC converter modules for filtering and energy storage.
  • Power Management ICs (PMICs): Integrated into PMICs for efficient power management in embedded systems.
  • Audio Amplifier Modules: Employed in audio amplifier modules for filtering and impedance matching.

The PA5005.102NLT is an excellent choice for any application requiring high current handling, low DC resistance, and compact design. Its versatility makes it a valuable component across various industries including power electronics, audio equipment, and medical devices.

PA5005.102NLT Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "PA5005.102NLT" in Pulse Electronics Power PA5005.102NLT.
  • Part Number
  • Manufacturer
  • Package
  • Description