

Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) B39851B8030P810
Manufacturer No:
B39851B8030P810
Tiny WHSLManufacturer:
Utmel No:
1985-B39851B8030P810
Package:
9-SMD, No Lead
Description:
RF DUPLEXER 9SMD NO LEAD
Quantity:
Unit Price: $2.928127
Ext Price: $2.93
Delivery:





Payment:











In Stock : 5
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$2.928127
$2.93
10
$2.762384
$27.62
100
$2.606023
$260.60
500
$2.458512
$1,229.26
1000
$2.319351
$2,319.35
Want a lower wholesale price? Please send RFQ, we will respond immediately.
RFQ Now
Add to RFQ list
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- Factory Lead Time9 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Surface Mount - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
9-SMD, No Lead - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tape & Reel (TR) - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
B8030 - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
3 (168 Hours) - TypeDuplexer
- Frequency Bands (Low / High)
Frequency bands (Low / High) in electronic components refer to the range of frequencies over which the component operates effectively. The low frequency band typically refers to frequencies below a certain threshold, while the high frequency band refers to frequencies above that threshold. Understanding the frequency bands of electronic components is crucial for designing circuits and systems that operate within the desired frequency range. Components such as capacitors, inductors, and transistors may have specific frequency bands in which they exhibit optimal performance, making it important to consider these specifications when selecting components for a particular application.
791MHz~821MHz / 832MHz~862MHz - High Band Attenuation (min / max dB)
The parameter "High Band Attenuation (min / max dB)" in electronic components refers to the range of attenuation values within a specific frequency band. Attenuation is the reduction in signal strength as it passes through a component or system. In this context, the high band refers to higher frequencies within the component's operating range. The minimum and maximum dB values indicate the range of attenuation that can be expected at those frequencies, providing insight into the component's performance in attenuating high-frequency signals. Designers and engineers use this parameter to ensure that the component meets the required specifications for signal attenuation in high-frequency applications.
39.00dB / 50.00dB - Low Band Attenuation (min / max dB)
The parameter "Low Band Attenuation (min / max dB)" in electronic components refers to the range of attenuation levels within a specific frequency range, typically in the lower frequency band. Attenuation is the reduction in signal strength as it passes through a component or system. The minimum and maximum dB values indicate the range within which the signal strength is attenuated in the low-frequency range. This parameter is important for determining the performance of the component in filtering out unwanted signals or noise in the lower frequency spectrum. A lower value for low band attenuation indicates better signal retention in the specified frequency range.
44.00dB / 46.00dB
TCC1210X7T226K250MT
CCTCTCC1210X6S271M251FT
CCTCTCC0603X7S105K500CT
CCTCLTM2882IY-3#PBF
Analog Devices / Linear TechnologyD48B-SF-1L-PG29
DEGSONTCC1210X7S222M250FT
CCTCLTM4644IY#PBF
Analog Devices / Linear TechnologyLT3845IFE#PBF
Analog Devices / Linear TechnologyLT3439EFE#PBF
Analog Devices / Linear Technology44050-0003
Molex