

Radiall USA, Inc. R413815121
Manufacturer No:
R413815121
Tiny WHSLManufacturer:
Utmel No:
2004-R413815121
Package:
SMA In-Line Module
Description:
0 Hz ~ 26.5 GHz 15dB SMA In-Line Module Bulk 50 Ohms
Quantity:
Unit Price: $176.520489
Ext Price: $176.52
Delivery:





Payment:











In Stock : 2753
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$176.520489
$176.52
10
$166.528763
$1,665.29
100
$157.102607
$15,710.26
500
$148.210006
$74,105.00
1000
$139.820761
$139,820.76
Want a lower wholesale price? Please send RFQ, we will respond immediately.
RFQ Now
Add to RFQ list
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
SMA In-Line Module - MfrRadiall USA, Inc.
- PackageBulk
- Product StatusActive
- Factory Pack QuantityFactory Pack Quantity5
- RoHSDetails
- BrandRadiall
- ManufacturerRadiall
- Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
- - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Bulk - Connector Type
Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.
SMA - Power (Watts)
The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.
2W - SubcategoryAttenuators
- Impedance
In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.
50 Ohms - Product Type
a group of products which fulfill a similar need for a market segment or market as a whole.
Connectorized Attenuators - Frequency Range
A continuous range or spectrum of frequencies that extends from one limiting frequency to another.
0 Hz ~ 26.5 GHz - Attenuation Value
Attenuation is the loss of signal strength in networking cables or connections. This typically is measured in decibels (dB) or voltage and can occur due to a variety of factors. It may cause signals to become distorted or indiscernible.
15dB - Product Category
a particular group of related products.
Attenuators - Interconnects