Raltron RPA-PB0-2525-G-002
Raltron RPA-PB0-2525-G-002
feed

Raltron RPA-PB0-2525-G-002

Manufacturer No:

RPA-PB0-2525-G-002

Manufacturer:

Raltron

Utmel No:

2014-RPA-PB0-2525-G-002

Package:

-

ECAD Model:

Description:

RPA-PB0-2525-G-002 datasheet pdf and RF Antennas product details from Raltron stock available at Utmel

Quantity:

Unit Price: $0.394702

Ext Price: $0.39

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 191

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.394702

    $0.39

  • 10

    $0.372360

    $3.72

  • 100

    $0.351283

    $35.13

  • 500

    $0.331399

    $165.70

  • 1000

    $0.312641

    $312.64

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RPA-PB0-2525-G-002 information

Specifications
Product Details
Raltron RPA-PB0-2525-G-002 technical specifications, attributes, parameters and parts with similar specifications to Raltron RPA-PB0-2525-G-002.
  • Type
    Parameter
  • ECCN (US)
    EAR99
  • Automotive
    Unknown
  • PPAP
    Unknown
  • Polarization Type
    RHCP
  • Center Frequency (MHz)
    1575
  • Typical Antenna Gain
    4.5dBi
  • Maximum VSWR
    1.5
  • Impedance (Ohm)
    50
  • Package Height
    4
  • Package Width
    25
  • Package Length
    25
  • PCB changed
    2
  • Antenna Gain
    4.5DBI
  • VSWR (Max)
    1.5
  • Center Frequency
    1575(MHz)
  • Rad Hardened
    No
  • RoHS
    Compliant
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Unconfirmed
  • Type
    GPS
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    1.575 GHz
  • Pin Count

    a count of all of the component leads (or pins)

    2
  • Impedance

    In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.

    50(Ohm)
0 Similar Products Remaining

RPA-PB0-2525-G-002 Overview

RF Antenna can be used in a variety of applications due to its GPS type.

RPA-PB0-2525-G-002 Features

Type of GPS

RPA-PB0-2525-G-002 Applications

There are a lot of Raltron
RPA-PB0-2525-G-002 RF Antennas applications.


  • Rectifiers
  • Inverters
  • Satellites
  • Transmission
  • Cellphones
  • Laptops
  • Marine Navigation
  • Avionics
  • GPS
  • GLONASS