Recom RAC-ADAPT-ST-1
Recom RAC-ADAPT-ST-1
feed

Recom RAC-ADAPT-ST-1

Manufacturer No:

RAC-ADAPT-ST-1

Manufacturer:

Recom

Utmel No:

3098-RAC-ADAPT-ST-1

Package:

-

ECAD Model:

Description:

Recom Adapter, for use with RAC01-GA AC/DC Converter, RAC01-GB AC/DC Converter, RAC02-GA AC/DC Converter, RAC02-GB

Quantity:

Unit Price: $14.339282

Ext Price: $14.34

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2082035

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.339282

    $14.34

  • 10

    $13.527625

    $135.28

  • 100

    $12.761910

    $1,276.19

  • 500

    $12.039538

    $6,019.77

  • 1000

    $11.358054

    $11,358.05

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RAC-ADAPT-ST-1 information

Specifications
Recom RAC-ADAPT-ST-1 technical specifications, attributes, parameters and parts with similar specifications to Recom RAC-ADAPT-ST-1.
  • Type
    Parameter
  • Manufacturer Part Number
    91173
  • Manufacturer
    Brady
  • Standards Met
    CE Certified, UL Listed
  • Mounting Styles
    Screw
  • Output Current-Channel 2
    -
  • Output Voltage-Channel 2
    -
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RAC-ADAPT-ST-1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    488 V ac, 690V dc
  • Number of Outputs
    2 Output
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Voltage
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Adapter Board
  • Output Power

    That power available at a specified output of a device under specified conditions of operation.

    20 W
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    488V ac
  • Width
    50 mm
  • Height
    14 mm
  • Length
    91 mm
0 Similar Products Remaining