Recom RO-1209S
Recom RO-1209S
feed

Recom RO-1209S

Manufacturer No:

RO-1209S

Manufacturer:

Recom

Utmel No:

3098-RO-1209S

Package:

SIP-4

ECAD Model:

Description:

RECOM RO-1209S DC/DC converter (print) 12 V DC 9 V DC 111 mA 1 W No. of outputs: 1 x Content 1 pc(s)

Quantity:

Unit Price: $225.608692

Ext Price: $225.61

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2374

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $225.608692

    $225.61

  • 10

    $212.838389

    $2,128.38

  • 100

    $200.790933

    $20,079.09

  • 500

    $189.425408

    $94,712.70

  • 1000

    $178.703215

    $178,703.22

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RO-1209S information

Specifications
Recom RO-1209S technical specifications, attributes, parameters and parts with similar specifications to Recom RO-1209S.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SIP-4
  • No. of outputs
    1x
  • Dim
    (L x W x H) 11.5 x 6 x 10 mm
  • Connections
    Solder pins
  • Enclosure
    SIP 4
  • Input voltage (max.)
    16.5V DC
  • Nominal voltage
    12V DC
  • Max. operating temperature
    85°C
  • Max. output current
    111mA
  • Content
    1pc(s)
  • Output current (max.) - rounded
    111mA
  • Min. input voltage
    13.5V DC
  • Minimum Temperature
    -40°C
  • Package
    SIP
  • Input Voltage Range
    10.8 → 13.2 V dc
  • Isolated
    Yes
  • Maximum Temperature
    +85°C
  • Input Voltage-Min
    10.8 V
  • Input Voltage-Max
    13.2 V
  • Mounting Styles
    Through Hole
  • Minimum Operating Temperature
    - 40 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Output Voltage-Channel 1
    9 V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RO
  • Type
    SIP 4
  • Subcategory
    DC-DC Converter
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    1W
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    10mm
  • Number of Outputs
    1
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    9V dc
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    111mA
  • Output Power

    That power available at a specified output of a device under specified conditions of operation.

    1 W
  • Accuracy

    Accuracy in electronic components refers to the degree to which a measured value agrees with the true or accepted value. It evaluates the precision of a component in providing correct output or measurement under specified conditions. High accuracy indicates minimal deviation from the actual value, while low accuracy shows significant error in measurement. This parameter is crucial in applications where precise data is essential for reliable performance and decision-making.

    1%
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Isolated DC-DC Converters
  • Isolation Voltage

    Isolation voltage refers to a test of the ability of an insulator to minimize the flow of electric current with a high applied voltage.

    1kV dc
  • Power

    Power in electronic components refers to the rate at which electrical energy is transferred or converted by a device. It is typically measured in watts and can be calculated using the formula Power equals voltage multiplied by current. In circuits, power can represent the energy consumed by devices such as resistors, or the energy output by sources like batteries. Understanding power is crucial for ensuring components operate within safe limits and for designing efficient electronic systems.

    1W
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Isolated
  • Width
    6mm
  • Height
    10mm
  • Length
    11.5mm
0 Similar Products Remaining
RO-1209S Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "RO-1209S" in Recom RO-1209S.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • RO-1224SRecom

    -

    RECOM RO-1224S DC/DC converter (print) 12 V DC 24 V DC 41 mA 1 W No. of outputs: 1 x Content 1 pc(s)

  • RO-1212SRecom

    SIP-4

    RECOM RO-1212S DC/DC converter (print) 12 83 mA 1 W No. of outputs: 1 x Content 1 pc(s)

  • RO-1205SRecom

    -

    Recom RO DC-DC Converter

  • RO-1515SRecom

    SIP-4

    Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 15Vin 15Vout

  • RO-153.3SRecom

    SIP-4

    Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 15Vin 3.3Vout

  • RO-123.3SRecom

    SIP-4

    Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 12Vin 3.3Vout

  • RO-1524SRECOM

    -

    Converter: DC/DC;1W;Uin: 13.5÷16.5VDC;Uout: 24VDC;Iout: 42mA

  • RO-1209SRecom

    SIP-4

    RECOM RO-1209S DC/DC converter (print) 12 V DC 9 V DC 111 mA 1 W No. of outputs: 1 x Content 1 pc(s)

  • RO-1509SRecom

    SIP-4

    Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 15Vin 9Vout

  • RO-1505SRecom

    SIP-4

    Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 15Vin 5Vout