Renesas X28C256DMB-25   5962-885
Renesas X28C256DMB-25   5962-885
feed

Renesas X28C256DMB-25 5962-885

Manufacturer No:

X28C256DMB-25 5962-885

Manufacturer:

Renesas

Utmel No:

2038-X28C256DMB-25 5962-885

Package:

-

ECAD Model:

Description:

X28C256DMB-25 5962-885 datasheet pdf and Unclassified product details from Renesas stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
X28C256DMB-25 5962-885 information

Specifications
Renesas X28C256DMB-25 5962-885 technical specifications, attributes, parameters and parts with similar specifications to Renesas X28C256DMB-25 5962-885.
  • Type
    Parameter
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    NHD-320240
  • Mfr
    Newhaven Display Intl
  • Product Status
    Obsolete
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Parallel, 8-Bit
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    FSTN - Film Super-Twisted Nematic
  • Viewing Area

    The "Viewing Area" parameter in electronic components refers to the area of the component that is visible or exposed for viewing. It is typically measured in square millimeters and is important for determining the size and visibility of the display or indicator on the component. The viewing area directly affects the user experience and readability of the information displayed on the component. Manufacturers often specify the viewing area to help users understand the display capabilities and limitations of the electronic component. It is crucial to consider the viewing area when designing or selecting electronic components for applications where visibility and readability are key factors.

    120.14mm W x 92.14mm H
  • Display Mode

    Display Mode in electronic components refers to the specific way in which information or data is presented on a display screen or panel. This parameter determines how the content is shown to the user, such as through text, graphics, images, or a combination of these elements. The display mode can also include characteristics like resolution, color depth, refresh rate, and aspect ratio, which all contribute to the overall visual experience. Different electronic devices and components may offer various display modes to cater to different user preferences and requirements.

    Transflective
  • Backlight

    In electronic components, the parameter "Backlight" refers to the illumination source located behind the display screen of a device. It is commonly used in devices such as LCD screens, LED displays, and keyboards to provide visibility in low-light conditions. The backlight helps to enhance the readability of the display by illuminating the screen evenly and ensuring that the content is clearly visible to the user. Adjusting the backlight settings can also help conserve energy and extend the overall lifespan of the electronic device.

    LED - White
  • Touchscreen

    A touchscreen is a type of input device that allows users to interact with electronic devices by touching the display screen directly with their fingers or a stylus. It is a user-friendly interface that enables users to navigate through menus, input data, and perform various functions by simply touching the screen. Touchscreens can be found in a wide range of electronic devices such as smartphones, tablets, laptops, and interactive kiosks. They are designed to be intuitive and responsive, providing a more engaging and efficient user experience compared to traditional input methods like keyboards and mice. Touchscreens can be either resistive or capacitive, each with its own advantages and limitations in terms of accuracy, sensitivity, and durability.

    -
  • Dot Pixels

    Dot Pixels refer to the individual picture elements in a digital display or imaging system. Each dot pixel represents a single point of color or light, contributing to the overall image resolution and clarity. The density of dot pixels, measured in pixels per inch (PPI), affects the sharpness and detail visible in the display. Higher dot pixel counts typically result in higher image quality and more detailed visuals.

    320 x 240 (QVGA)
  • Background Color

    in most cases, displayed in the form of an?RGB triplet?or a hexadecimal code.?

    White
  • Diagonal Screen Size

    On 2D displays, such as computer monitors and TVs, the display size (or viewable image size or VIS) is the physical size of the area where pictures and videos are displayed. The size of a screen is usually described by the length of its diagonal, which is the distance between opposite corners, usually in inches. It is also sometimes called the physical image size to distinguish it from the "logical image size," which describes a screen's display resolution and is measured in pixels.

    -
  • Graphics Color
    Gray
  • Dot Size

    In electronic components, the parameter "Dot Size" typically refers to the size of a marking dot or indicator on the component itself. This dot is often used to denote specific characteristics or values of the component, such as polarity, tolerance, or manufacturer information. The dot size can vary depending on the manufacturer and the specific component type, and it is important for identifying and distinguishing different components in a circuit. Engineers and technicians use the dot size as a visual reference when working with electronic components to ensure proper installation and troubleshooting.

    0.34mm W x 0.34mm H
  • Dot Pitch

    Dot pitch is a term commonly used in display technology, particularly in relation to cathode ray tube (CRT) monitors. It refers to the distance between the centers of two adjacent pixels on a display screen. A smaller dot pitch indicates that the pixels are closer together, resulting in a higher pixel density and potentially sharper image quality. Dot pitch is typically measured in millimeters, with a lower value indicating a finer resolution. It is an important factor to consider when evaluating the clarity and sharpness of a display, as a smaller dot pitch generally results in a more detailed and crisp image.

    0.36mm W x 0.36mm H
0 Similar Products Remaining