RFMD UMX-500-D16-G
RFMD UMX-500-D16-G
feed

RFMD UMX-500-D16-G

Manufacturer No:

UMX-500-D16-G

Manufacturer:

RFMD

Utmel No:

2049-UMX-500-D16-G

Package:

16-QFN, Variant

ECAD Model:

Description:

VCO 2700MHZ 0.5-4.5V 12.7X12.7MM

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
UMX-500-D16-G information

Specifications
Documents & Media
RFMD UMX-500-D16-G technical specifications, attributes, parameters and parts with similar specifications to RFMD UMX-500-D16-G.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-QFN, Variant
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    UMX
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.500Lx0.500W 12.70mmx12.70mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    5V
  • Frequency Range

    A continuous range or spectrum of frequencies that extends from one limiting frequency to another.

    2670MHz~2730MHz
  • Frequency - Cutoff or Center

    Frequency - Cutoff or Center refers to a specific point in a frequency response where the output signal is reduced to a certain level compared to the input signal. In filters, the cutoff frequency marks the boundary between passband and stopband, indicating the frequency at which the power of the output drops to half its maximum value, usually corresponding to a -3 dB point. In resonant circuits, the center frequency represents the frequency at which the circuit naturally oscillates, often leading to maximum gain or response. This parameter is crucial for determining how electronic components like filters, amplifiers, and oscillators behave within a given range of frequencies.

    2700MHz
  • Icc Max

    IccMax is essentially "How much current is the chip allowed to pull when working at 1% capacity".

    27mA (Typ)
  • Phase Noise Typ (dBc/Hz)

    Phase Noise Typ (dBc/Hz) is a parameter used to quantify the noise present in the phase of a signal relative to a carrier signal within a specific frequency offset range. It is typically expressed in decibels relative to the carrier signal power per unit bandwidth (Hz). A lower Phase Noise Typ value indicates less noise and better signal quality, which is important in applications where precise phase information is critical, such as in communication systems, radar, and frequency synthesis. Engineers use this parameter to evaluate the performance of electronic components like oscillators, amplifiers, and frequency synthesizers to ensure they meet the required specifications for their intended application.

    -112
  • 2nd Harmonic, Typ (dBc)

    The parameter "2nd Harmonic, Typ (dBc)" in electronic components refers to the level of the second harmonic distortion relative to the carrier signal, typically expressed in decibels below the carrier signal level. Harmonic distortion occurs when a component generates unwanted frequencies that are multiples of the original signal frequency. In this case, the parameter indicates the typical level of the second harmonic distortion produced by the component. A lower value for this parameter indicates better performance, as it signifies less distortion and cleaner signal output. Manufacturers provide this specification to help users understand the quality of the component's signal processing capabilities.

    -15
  • Tuning Voltage (VDC)

    Tuning Voltage (VDC) refers to the voltage level that is applied to an electronic component, such as a varactor diode or a voltage-controlled oscillator, in order to adjust its operating frequency or characteristics. By varying the tuning voltage, the capacitance or resonant frequency of the component can be changed, allowing for precise control over its performance. This parameter is commonly used in RF and microwave circuits to fine-tune the frequency response or phase shift of the component. The tuning voltage is typically specified in volts (VDC) and plays a crucial role in optimizing the performance of electronic systems that require frequency agility or tuning capabilities.

    0.5V~4.5V
  • Power (dBm)

    Power (dBm) is a parameter used to measure the power level of an electronic component or signal in decibels relative to one milliwatt (dBm). It provides a standardized way to express power levels in a logarithmic scale, making it easier to compare and analyze different power levels. A positive dBm value indicates power levels greater than one milliwatt, while a negative dBm value indicates power levels lower than one milliwatt. This parameter is commonly used in telecommunications, RF engineering, and other fields where precise power measurements are required.

    6
  • Pushing (MHz/V)

    Pushing (MHz/V) is a specification that describes how much frequency deviation a component can achieve for each volt of control signal applied. It is commonly used in frequency-modulated devices such as voltage-controlled oscillators (VCOs). A higher pushing value indicates a greater change in output frequency for a given change in voltage, reflecting the sensitivity and performance of the component in response to control inputs. This parameter is critical in applications requiring precise frequency modulation and tuning.

    25
  • Height
    0.220 5.60mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for RFMD UMX-500-D16-G.