

RFMD UMZ-T2-447-O16-G
Manufacturer No:
UMZ-T2-447-O16-G
Tiny WHSLManufacturer:
Utmel No:
2049-UMZ-T2-447-O16-G
Package:
16-QFN, Variant
Datasheet:
Description:
VCO 7350MHZ 1-15V 12.7X12.7MM
Quantity:
Delivery:





Payment:











In Stock : Please Inquire
Please send RFQ , we will respond immediately.
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
16-QFN, Variant - Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-40°C~85°C - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tray - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
UMZ-T2 - Size / Dimension
In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.
0.500Lx0.500W 12.70mmx12.70mm - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Obsolete - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - Voltage - Supply
Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.
5V - Frequency Range
A continuous range or spectrum of frequencies that extends from one limiting frequency to another.
6600MHz~8100MHz - Frequency - Cutoff or Center
Frequency - Cutoff or Center refers to a specific point in a frequency response where the output signal is reduced to a certain level compared to the input signal. In filters, the cutoff frequency marks the boundary between passband and stopband, indicating the frequency at which the power of the output drops to half its maximum value, usually corresponding to a -3 dB point. In resonant circuits, the center frequency represents the frequency at which the circuit naturally oscillates, often leading to maximum gain or response. This parameter is crucial for determining how electronic components like filters, amplifiers, and oscillators behave within a given range of frequencies.
7350MHz - Icc Max
IccMax is essentially "How much current is the chip allowed to pull when working at 1% capacity".
55mA (Typ) - Phase Noise Typ (dBc/Hz)
Phase Noise Typ (dBc/Hz) is a parameter used to quantify the noise present in the phase of a signal relative to a carrier signal within a specific frequency offset range. It is typically expressed in decibels relative to the carrier signal power per unit bandwidth (Hz). A lower Phase Noise Typ value indicates less noise and better signal quality, which is important in applications where precise phase information is critical, such as in communication systems, radar, and frequency synthesis. Engineers use this parameter to evaluate the performance of electronic components like oscillators, amplifiers, and frequency synthesizers to ensure they meet the required specifications for their intended application.
-86 - 2nd Harmonic, Typ (dBc)
The parameter "2nd Harmonic, Typ (dBc)" in electronic components refers to the level of the second harmonic distortion relative to the carrier signal, typically expressed in decibels below the carrier signal level. Harmonic distortion occurs when a component generates unwanted frequencies that are multiples of the original signal frequency. In this case, the parameter indicates the typical level of the second harmonic distortion produced by the component. A lower value for this parameter indicates better performance, as it signifies less distortion and cleaner signal output. Manufacturers provide this specification to help users understand the quality of the component's signal processing capabilities.
-15 - Tuning Voltage (VDC)
Tuning Voltage (VDC) refers to the voltage level that is applied to an electronic component, such as a varactor diode or a voltage-controlled oscillator, in order to adjust its operating frequency or characteristics. By varying the tuning voltage, the capacitance or resonant frequency of the component can be changed, allowing for precise control over its performance. This parameter is commonly used in RF and microwave circuits to fine-tune the frequency response or phase shift of the component. The tuning voltage is typically specified in volts (VDC) and plays a crucial role in optimizing the performance of electronic systems that require frequency agility or tuning capabilities.
1V~15V - Power (dBm)
Power (dBm) is a parameter used to measure the power level of an electronic component or signal in decibels relative to one milliwatt (dBm). It provides a standardized way to express power levels in a logarithmic scale, making it easier to compare and analyze different power levels. A positive dBm value indicates power levels greater than one milliwatt, while a negative dBm value indicates power levels lower than one milliwatt. This parameter is commonly used in telecommunications, RF engineering, and other fields where precise power measurements are required.
-2 ±2.5 - Pushing (MHz/V)
Pushing (MHz/V) is a specification that describes how much frequency deviation a component can achieve for each volt of control signal applied. It is commonly used in frequency-modulated devices such as voltage-controlled oscillators (VCOs). A higher pushing value indicates a greater change in output frequency for a given change in voltage, reflecting the sensitivity and performance of the component in response to control inputs. This parameter is critical in applications requiring precise frequency modulation and tuning.
20 - Height0.220 5.60mm
ATMEGA8515L-8AU
Microchip TechnologyDSPIC30F6014A-30I/PF
Microchip TechnologyXC6SLX45-2FGG484C
Xilinx Inc.ATMEGA32A-AU
Microchip TechnologyXC95144XL-10TQG144C
Xilinx Inc.NC7SZ125M5X
ON Semiconductor2N7002LT1G
ON SemiconductorTPS767D301PWPR
Texas InstrumentsPIC18F46K20-I/PT
Microchip TechnologySTM8S003F3U6TR
STMicroelectronics