Robert Bosch R060205010
Robert Bosch R060205010
feed

Robert Bosch R060205010

Manufacturer No:

R060205010

Manufacturer:

Robert Bosch

Utmel No:

2069-R060205010

Package:

-

ECAD Model:

Description:

Bosch Rexroth R060205010

Quantity:

Unit Price: $182.159246

Ext Price: $182.16

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2908

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $182.159246

    $182.16

  • 10

    $171.848345

    $1,718.48

  • 100

    $162.121080

    $16,212.11

  • 500

    $152.944416

    $76,472.21

  • 1000

    $144.287184

    $144,287.18

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
R060205010 information

Specifications
Robert Bosch R060205010 technical specifications, attributes, parameters and parts with similar specifications to Robert Bosch R060205010.
  • Type
    Parameter
  • Inside Diameter
    50mm
  • Outside Diameter

    The outer diameter (OD) of a hollow circular pipe is the measurement of the outside edges of the pipe passing through its center.

    75mm
  • Static Load Rating

    The Static Load Rating of an electronic component refers to the maximum amount of weight or force that the component can withstand without experiencing permanent deformation or failure. It is a crucial parameter in determining the durability and reliability of the component under static or constant load conditions. The Static Load Rating is typically expressed in units of force, such as pounds or newtons, and is determined through rigorous testing and analysis by manufacturers. Design engineers use this parameter to ensure that the component can safely support the expected loads in its intended application without compromising performance or safety.

    8280N
  • Dynamic Load Rating

    The Dynamic Load Rating of an electronic component refers to the maximum load or force that the component can withstand while in motion or under dynamic conditions without experiencing failure. It is a critical parameter that indicates the component's ability to handle varying loads and stresses during operation. The Dynamic Load Rating is typically specified in units of force, such as Newtons or pounds, and is determined through testing and analysis to ensure the component's reliability and durability in real-world applications. Designers and engineers use the Dynamic Load Rating to select components that can safely operate under dynamic conditions and meet the performance requirements of the system.

    8740N
  • Length
    100mm
0 Similar Products Remaining