Rochester Electronics 27128-20
Rochester Electronics 27128-20
feed

Rochester Electronics 27128-20

Manufacturer No:

27128-20

Utmel No:

2071-27128-20

Package:

-

ECAD Model:

Description:

27128-20 datasheet pdf and Unclassified product details from Rochester Electronics stock available at Utmel
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
27128-20 information

Specifications
Rochester Electronics 27128-20 technical specifications, attributes, parameters and parts with similar specifications to Rochester Electronics 27128-20.
  • Type
    Parameter
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    1 mH
  • Inductance Tolerance

    Inductance tolerance is a specification that indicates the acceptable range of variation in the inductance value of an electronic component, such as an inductor or a transformer. It is expressed as a percentage or a specific value and represents the maximum deviation from the specified inductance value. A tighter tolerance indicates a more precise and consistent inductance value, which is important for maintaining the desired performance and accuracy in electronic circuits. Manufacturers provide inductance tolerance values to ensure that the components meet the required specifications and perform reliably in different applications.

    10
  • Self Resonant Frequency

    The self resonant frequency of an inductor is the frequency at which the parasitic capacitance of the inductor resonates with the ideal inductance of the inductor resulting in an extremely high impedance. At this frequency the device looks like an open circuit.

    3.4 MHz
0 Similar Products Remaining