Rockwell 100-E860ED11
Rockwell 100-E860ED11
feed

Rockwell 100-E860ED11

Manufacturer No:

100-E860ED11

Manufacturer:

Rockwell

Utmel No:

2073-100-E860ED11

Package:

-

ECAD Model:

Description:

Rockwell Automation Allen-Bradley Contactor, 100 to 250 V ac/dc Coil, 3 Pole, 860 A, 1NC + 1NO
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
100-E860ED11 information

Specifications
Rockwell 100-E860ED11 technical specifications, attributes, parameters and parts with similar specifications to Rockwell 100-E860ED11.
  • Type
    Parameter
  • Range
    Allen-Bradley
  • Number of Poles
    3
  • Contact Current Rating

    The current rating of a contact is defined as the current level that creates a certain temperature rise of the contact spring — usually 20°C or 30°C. Both electrical and thermal factors govern the heat created by the current.

    860 A
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    100 to 250 V ac/dc
0 Similar Products Remaining