RS Pro 1739986
RS Pro 1739986
feed

RS Pro 1739986

Manufacturer No:

1739986

Manufacturer:

RS Pro

Utmel No:

2090-1739986

Package:

-

ECAD Model:

Description:

High Performance Wedge Drive Belt
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
1739986 information

Specifications
RS Pro 1739986 technical specifications, attributes, parameters and parts with similar specifications to RS Pro 1739986.
  • Type
    Parameter
  • Manufacturer Part Number
    CP16S2D3A1C4X
  • Approvals
    UL
  • Manufacturer
    Warrick a Brand of Gems Sensor
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Solenoid Valve Fill
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    SPST
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    10 A
  • Control Voltage

    Control voltage is an electrical signal used to regulate the operation of electronic components and systems. It typically varies between a specific range and is used to control parameters such as amplitude, frequency, or gain within circuits. In synthesizers and modular systems, control voltage is especially important for altering sound characteristics in real-time. By applying control voltage, users can influence the behavior of oscillators, filters, and other modules, allowing for dynamic and expressive electronic music production.

    120 VAC
0 Similar Products Remaining