Samsung Semiconductor, Inc. SPHWH1L5N603YEV5A2
Samsung Semiconductor, Inc. SPHWH1L5N603YEV5A2
feed

Samsung Semiconductor, Inc. SPHWH1L5N603YEV5A2

Manufacturer No:

SPHWH1L5N603YEV5A2

Utmel No:

2107-SPHWH1L5N603YEV5A2

Package:

2020 (5050 Metric)

ECAD Model:

Description:

LED WHITE HP 3000K 70CRI SMD

Quantity:

Unit Price: $0.445706

Ext Price: $0.45

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 7216

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.445706

    $0.45

  • 10

    $0.420477

    $4.20

  • 100

    $0.396677

    $39.67

  • 500

    $0.374223

    $187.11

  • 1000

    $0.353041

    $353.04

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SPHWH1L5N603YEV5A2 information

Specifications
Documents & Media
Product Details
Samsung Semiconductor, Inc. SPHWH1L5N603YEV5A2 technical specifications, attributes, parameters and parts with similar specifications to Samsung Semiconductor, Inc. SPHWH1L5N603YEV5A2.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    2020 (5050 Metric)
  • Thermal Resistance of Package

    Thermal resistance of a package in electronic components refers to the ability of a package to dissipate heat generated by the component. It is quantified as the temperature rise of the package per unit of power dissipated, typically expressed in degrees Celsius per watt. A lower thermal resistance value indicates better heat dissipation capabilities, ensuring the component operates within safe temperature limits. This parameter is critical for maintaining performance, reliability, and longevity of electronic devices by preventing overheating.

    3°C/W
  • CCT(K)
    3000K 5-Step MacAdam Ellipse
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LH508A+
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.197Lx0.197W 5.00mmx5.00mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    2A (4 Weeks)
  • Color
    White, Warm
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    6.1V
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    120°
  • Current - Test

    Current - Test is a parameter in electronic components that refers to the maximum current that the component can handle during testing without being damaged. This parameter is crucial for determining the operational limits of the component and ensuring its reliability under specified conditions. It is typically specified in the component's datasheet and is important for designers and engineers to consider when designing circuits to prevent overloading the component. Testing the component at or below the specified "Current - Test" value helps ensure its proper functioning and longevity in the intended application.

    640mA
  • CRI (Color Rendering Index)

    The Color Rendering Index (CRI) is a measurement of how accurately a light source can render colors compared to natural light. It is a scale from 0 to 100, with higher values indicating better color rendering. A CRI value of 100 means the light source can accurately reproduce all colors. A high CRI is important in applications where color accuracy is crucial, such as in photography, art galleries, and retail settings. It helps ensure that colors appear true and vibrant under the light source.

    70
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.031 0.80mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Samsung Semiconductor, Inc. SPHWH1L5N603YEV5A2.

Product Description

1. Description

The SPHWH1L5N603YEV5A2 is a high-quality white LED from Samsung Semiconductor, Inc., designed for various lighting applications. This LED features a warm white color with a Color Rendering Index (CRI) of 70, ensuring vibrant and accurate color reproduction. It operates at a forward voltage (Vf) of 6.1V and can handle a maximum current of 640mA, making it suitable for a wide range of illumination needs.

2. Features

  • Color and CRI: The LED emits a warm white light with a CRI of 70, providing excellent color rendering.
  • Brightness and Viewing Angle: With a maximum viewing angle of 120°, this LED offers broad illumination coverage.
  • Thermal Performance: The thermal resistance of the package is 3°C/W, ensuring efficient heat dissipation.
  • Mounting Flexibility: Designed for surface mount applications, it offers easy integration into various electronic circuits.
  • Reliability: Classified as MSL 2A (4 Weeks), indicating a moderate level of moisture sensitivity with a storage life of four weeks.

3. Applications

Primary Applications: 1. General Lighting: Ideal for residential and commercial lighting fixtures where warm white light is desired. 2. Decorative Lighting: Suitable for decorative lamps, chandeliers, and other lighting fixtures that require a warm ambiance.

Secondary Applications: 1. Automotive Lighting: Can be used in automotive interior lighting systems for a warm glow. 2. Industrial Lighting: Useful in industrial settings where high CRI is necessary for accurate color perception.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: 1. LH508A+ Series from Samsung Semiconductor: Other LEDs in this series offer similar performance characteristics but may vary in color temperature or CRI. 2. Other White LEDs from Various Manufacturers: Other manufacturers like Nichia or Epistar also offer high-quality white LEDs with comparable specifications.

5. Embedded Modules

The SPHWH1L5N603YEV5A2 LED is commonly used in various embedded modules designed for lighting applications: 1. LED Driver Modules: Integrated circuits specifically designed to drive LEDs efficiently. 2. Smart Lighting Systems: Modules that include sensors and control logic to manage LED lighting systems. 3. Automotive Infotainment Systems: Modules used in car infotainment systems where LED lighting is integrated for interior illumination.

By combining its high CRI, broad viewing angle, and efficient thermal management, the SPHWH1L5N603YEV5A2 LED from Samsung Semiconductor is an excellent choice for a wide range of lighting applications requiring warm white illumination with excellent color rendering capabilities.