Samsung Semiconductor, Inc. SPHWHTL3DA0GF4UMN6
Samsung Semiconductor, Inc. SPHWHTL3DA0GF4UMN6
feed

Samsung Semiconductor, Inc. SPHWHTL3DA0GF4UMN6

Manufacturer No:

SPHWHTL3DA0GF4UMN6

Utmel No:

2107-SPHWHTL3DA0GF4UMN6

Package:

1414 (3535 Metric)

ECAD Model:

Description:

HIGH POWER LED SERIES 3535 CERAM

Quantity:

Unit Price: $1.534078

Ext Price: $1.53

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3445

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.534078

    $1.53

  • 10

    $1.447243

    $14.47

  • 100

    $1.365324

    $136.53

  • 500

    $1.288041

    $644.02

  • 1000

    $1.215133

    $1,215.13

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SPHWHTL3DA0GF4UMN6 information

Specifications
Product Details
Samsung Semiconductor, Inc. SPHWHTL3DA0GF4UMN6 technical specifications, attributes, parameters and parts with similar specifications to Samsung Semiconductor, Inc. SPHWHTL3DA0GF4UMN6.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1414 (3535 Metric)
  • Thermal Resistance of Package

    Thermal resistance of a package in electronic components refers to the ability of a package to dissipate heat generated by the component. It is quantified as the temperature rise of the package per unit of power dissipated, typically expressed in degrees Celsius per watt. A lower thermal resistance value indicates better heat dissipation capabilities, ensuring the component operates within safe temperature limits. This parameter is critical for maintaining performance, reliability, and longevity of electronic devices by preventing overheating.

    2.2°C/W
  • CCT(K)
    3500K 3-Step MacAdam Ellipse
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LH351D
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.138Lx0.138W 3.50mmx3.50mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    2A (4 Weeks)
  • Color
    White, Warm
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8541.40.20.00
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    3V
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    128°
  • Optoelectronic Device Type

    Optoelectronic Device Type refers to the classification of electronic components that can both detect and emit light. These devices convert electrical signals into light or vice versa, making them essential for applications such as optical communication, sensing, and display technologies. Common types of optoelectronic devices include light-emitting diodes (LEDs), photodiodes, phototransistors, and laser diodes. Understanding the optoelectronic device type is crucial for selecting the appropriate component for a specific application based on factors such as wavelength, power output, and sensitivity.

    SINGLE COLOR LED
  • Current - Test

    Current - Test is a parameter in electronic components that refers to the maximum current that the component can handle during testing without being damaged. This parameter is crucial for determining the operational limits of the component and ensuring its reliability under specified conditions. It is typically specified in the component's datasheet and is important for designers and engineers to consider when designing circuits to prevent overloading the component. Testing the component at or below the specified "Current - Test" value helps ensure its proper functioning and longevity in the intended application.

    1.05A
  • Lumens/Watt @ Current - Test

    Lumens/Watt @ Current - Test is a measurement used to evaluate the efficiency of light-emitting components, such as LEDs, under specific test conditions. It indicates the amount of luminous flux produced (in lumens) for every watt of electrical power consumed by the device at a given current level. This metric helps in assessing the brightness and energy efficiency of lighting solutions, allowing for better comparisons between different products and technologies. Higher values signify more efficient light sources that produce more light for less energy consumed.

    105 lm/W
  • CRI (Color Rendering Index)

    The Color Rendering Index (CRI) is a measurement of how accurately a light source can render colors compared to natural light. It is a scale from 0 to 100, with higher values indicating better color rendering. A CRI value of 100 means the light source can accurately reproduce all colors. A high CRI is important in applications where color accuracy is crucial, such as in photography, art galleries, and retail settings. It helps ensure that colors appear true and vibrant under the light source.

    90
  • Flux @ 85°C, Current - Test

    The parameter "Flux @ 85°C, Current - Test" in electronic components refers to the measurement of the flow of electric current through a circuit or component when subjected to an elevated temperature of 85 degrees Celsius. It is often used to assess the performance and reliability of electronic materials and soldering processes under thermal stress. This parameter is critical for ensuring that components will function correctly in high-temperature environments, providing insights into their durability and operational effectiveness.

    330lm 300lm~360lm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.097 2.46mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: Samsung Semiconductor's SPHWHTL3DA0GF4UMN6 White LED

1. Description

The SPHWHTL3DA0GF4UMN6 is a high-quality white LED from Samsung Semiconductor, Inc., designed to provide excellent lighting performance in various applications. This single-color LED features a warm white color with a Color Rendering Index (CRI) of 90, ensuring vibrant and accurate color representation. The LED operates at a forward voltage of 3V and has a maximum current of 1.05A.

2. Features

  • Color and CRI: The SPHWHTL3DA0GF4UMN6 emits a warm white light with a CRI of 90, making it ideal for applications where color accuracy is crucial.
  • Luminous Flux: The LED delivers a luminous flux of 330 lumens at 85°C under a test current of 1.05A, with a flux range of 300-360 lumens.
  • Efficiency: It boasts an impressive lumens-per-watt ratio of 105 lm/W.
  • Thermal Performance: The thermal resistance of the package is 2.2°C/W, ensuring reliable operation under various thermal conditions.
  • Viewing Angle: The LED offers a wide viewing angle of 128°, providing consistent illumination over a broad area.
  • Mounting Type: It is designed for surface mount applications, making it easy to integrate into various electronic devices.

3. Applications

Primary Applications: - General Lighting: Suitable for general lighting applications such as residential and commercial lighting fixtures. - Automotive Lighting: Ideal for automotive interior and exterior lighting due to its high reliability and efficiency. - Industrial Lighting: Used in industrial settings where high CRI is required for accurate color representation.

Secondary Applications: - Display Backlighting: Can be used as a backlight in displays such as LCD TVs or monitors. - Signage Lighting: Effective for signage lighting where clear visibility is essential.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - LH351D series from other manufacturers like Epistar or Nichia. - Other Samsung Semiconductor white LEDs with similar characteristics.

5. Embedded Modules

The SPHWHTL3DA0GF4UMN6 is commonly used in various embedded modules including: - LED Driver ICs: Modules that regulate the current and voltage to ensure optimal performance of the LED. - Lighting Control Systems: Integrated systems that manage lighting settings based on ambient conditions or user preferences. - Smart Home Devices: Modules integrated into smart home devices for automated lighting control.

Summary

The SPHWHTL3DA0GF4UMN6 white LED from Samsung Semiconductor offers exceptional performance with its high CRI, efficient luminous flux, and robust thermal management. Its versatility makes it suitable for a wide range of applications from general lighting to automotive and industrial uses. With its active status and RoHS compliance, this LED is a reliable choice for modern electronic devices requiring high-quality illumination solutions.