Samsung Semiconductor, Inc. SPMWH1221FD7GBVMSB
Samsung Semiconductor, Inc. SPMWH1221FD7GBVMSB
feed

Samsung Semiconductor, Inc. SPMWH1221FD7GBVMSB

Manufacturer No:

SPMWH1221FD7GBVMSB

Utmel No:

2107-SPMWH1221FD7GBVMSB

Package:

1113 (2835 Metric)

Datasheet:

LM282B Ra90 ~

ECAD Model:

Description:

LED 3000K 90CRI SMD

Quantity:

Unit Price: $0.193577

Ext Price: $0.19

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11885

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.193577

    $0.19

  • 10

    $0.182620

    $1.83

  • 100

    $0.172283

    $17.23

  • 500

    $0.162531

    $81.27

  • 1000

    $0.153331

    $153.33

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SPMWH1221FD7GBVMSB information

Specifications
Documents & Media
Product Details
Samsung Semiconductor, Inc. SPMWH1221FD7GBVMSB technical specifications, attributes, parameters and parts with similar specifications to Samsung Semiconductor, Inc. SPMWH1221FD7GBVMSB.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1113 (2835 Metric)
  • Thermal Resistance of Package

    Thermal resistance of a package in electronic components refers to the ability of a package to dissipate heat generated by the component. It is quantified as the temperature rise of the package per unit of power dissipated, typically expressed in degrees Celsius per watt. A lower thermal resistance value indicates better heat dissipation capabilities, ensuring the component operates within safe temperature limits. This parameter is critical for maintaining performance, reliability, and longevity of electronic devices by preventing overheating.

    15°C/W
  • CCT(K)
    3000K
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LM282B
  • Published
    2016
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.110Lx0.126W 2.80mmx3.20mm
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Not For New Designs
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    2A (4 Weeks)
  • Color
    White, Warm
  • Max Current Rating

    The "Max Current Rating" parameter in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is an important specification to consider when designing or selecting components for a circuit, as exceeding the maximum current rating can lead to overheating, malfunction, or even permanent damage to the component. The max current rating is typically provided in amperes (A) and is determined by the component's internal construction, materials used, and thermal characteristics. It is crucial to ensure that the current flowing through the component does not exceed this specified limit to maintain the component's reliability and longevity.

    160mA
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    6.3V
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    120°
  • Optoelectronic Device Type

    Optoelectronic Device Type refers to the classification of electronic components that can both detect and emit light. These devices convert electrical signals into light or vice versa, making them essential for applications such as optical communication, sensing, and display technologies. Common types of optoelectronic devices include light-emitting diodes (LEDs), photodiodes, phototransistors, and laser diodes. Understanding the optoelectronic device type is crucial for selecting the appropriate component for a specific application based on factors such as wavelength, power output, and sensitivity.

    SINGLE COLOR LED
  • Current - Test

    Current - Test is a parameter in electronic components that refers to the maximum current that the component can handle during testing without being damaged. This parameter is crucial for determining the operational limits of the component and ensuring its reliability under specified conditions. It is typically specified in the component's datasheet and is important for designers and engineers to consider when designing circuits to prevent overloading the component. Testing the component at or below the specified "Current - Test" value helps ensure its proper functioning and longevity in the intended application.

    150mA
  • Lumens/Watt @ Current - Test

    Lumens/Watt @ Current - Test is a measurement used to evaluate the efficiency of light-emitting components, such as LEDs, under specific test conditions. It indicates the amount of luminous flux produced (in lumens) for every watt of electrical power consumed by the device at a given current level. This metric helps in assessing the brightness and energy efficiency of lighting solutions, allowing for better comparisons between different products and technologies. Higher values signify more efficient light sources that produce more light for less energy consumed.

    122 lm/W
  • CRI (Color Rendering Index)

    The Color Rendering Index (CRI) is a measurement of how accurately a light source can render colors compared to natural light. It is a scale from 0 to 100, with higher values indicating better color rendering. A CRI value of 100 means the light source can accurately reproduce all colors. A high CRI is important in applications where color accuracy is crucial, such as in photography, art galleries, and retail settings. It helps ensure that colors appear true and vibrant under the light source.

    90
  • Flux @ 25°C, Current - Test

    Flux at 25°C, Current - Test refers to the amount of electrical current that flows through a material or component when tested under specified conditions at a temperature of 25 degrees Celsius. It indicates the performance and reliability of the electronic component under normal operating conditions. This parameter is crucial for evaluating the heat dissipation and efficiency of the component in various electronic applications.

    115lm 110lm~120lm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.030 0.75mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Samsung Semiconductor, Inc. SPMWH1221FD7GBVMSB.

Product Description

SPMWH1221FD7GBVMSB - Samsung Semiconductor's LM282B Series Single Color LED

The SPMWH1221FD7GBVMSB is a high-quality, single color white LED from Samsung Semiconductor's LM282B series. This optoelectronic device is designed to provide excellent lighting performance with a warm white color, making it ideal for various applications in the field of LED lighting.

Features

  • Color Rendering Index (CRI): 90 - Ensures that the light emitted by this LED maintains a high level of color accuracy, providing a more natural and vibrant light.
  • Color Temperature (CCT): 3000K - Offers a warm white light that is perfect for creating cozy and inviting environments.
  • Luminous Flux: 115 lm (110 lm ~ 120 lm) at 25°C and 150 mA current - Provides consistent and reliable light output.
  • Lumens per Watt (lm/W): 122 lm/W - Achieves high efficiency in converting electrical energy into visible light.
  • Thermal Resistance of Package: 15°C/W - Ensures efficient heat dissipation, extending the lifespan of the LED.
  • Viewing Angle: 120° - Offers a wide viewing angle, ensuring that the light is evenly distributed over a larger area.
  • Mounting Type: Surface Mount - Facilitates easy integration into various electronic devices.
  • Pbfree Code & RoHS Compliant: Yes - Ensures environmental sustainability by being free from lead and compliant with RoHS regulations.

Applications

  1. Primary Applications:
  2. General Lighting: Ideal for residential and commercial lighting applications where a warm white ambiance is desired.
  3. Automotive Lighting: Suitable for interior and exterior automotive lighting systems.
  4. Industrial Lighting: Used in various industrial settings where high-efficiency lighting is required.

  5. Secondary Applications:

  6. Signage and Display: Enhances the visibility of signs and displays with its high luminous flux.
  7. Smart Home Devices: Integrates seamlessly into smart home systems for enhanced lighting control.

Alternative Parts

For those looking for alternative options or needing to substitute this part in their designs, consider the following:

  • SPMWH1221FD7GBVMSB is part of the LM282B series, so other LEDs within this series may offer similar performance characteristics.
  • Other manufacturers' products with similar specifications can also be considered, such as those from Nichia or Epistar.

Embedded Modules

This component is commonly used in various embedded modules designed for LED lighting applications:

  • LED Driver Modules: Often integrated with SPMWH1221FD7GBVMSB to provide a complete lighting solution.
  • Smart Lighting Systems: Used in IoT-enabled smart lighting systems that offer remote control and energy monitoring capabilities.
  • Automotive Infotainment Systems: Integrated into infotainment systems for interior lighting and display backlighting.

The SPMWH1221FD7GBVMSB from Samsung Semiconductor's LM282B series offers a reliable and efficient solution for any application requiring high-quality white LED lighting. Its warm color temperature, high CRI, and efficient design make it an excellent choice for both primary and secondary applications in various industries.