Samtec RF316-01SP1-01SP1-0509
Samtec RF316-01SP1-01SP1-0509
feed

Samtec RF316-01SP1-01SP1-0509

Manufacturer No:

RF316-01SP1-01SP1-0509

Manufacturer:

Samtec

Utmel No:

2108-RF316-01SP1-01SP1-0509

Package:

-

ECAD Model:

Description:

RF Cable Assemblies 50 Ohm RF Cable Assembly
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
RF316-01SP1-01SP1-0509 information

Specifications
Samtec RF316-01SP1-01SP1-0509 technical specifications, attributes, parameters and parts with similar specifications to Samtec RF316-01SP1-01SP1-0509.
  • Type
    Parameter
  • Terminal Material

    Terminal material in electronic components refers to the type of material used for the conductive terminals of the component. It is crucial for establishing electrical connections between the component and the printed circuit board or other components. Common terminal materials include metals like gold, nickel, copper, or tin, chosen for their conductivity, corrosion resistance, and solderability. The choice of terminal material can impact the reliability and performance of the electronic device.

    Aluminum
  • Manufacturer Part Number
    YDS30LT
  • Manufacturer
    Burndy
  • RoHS
    Compliant
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    50 Ω
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Butt Connector
  • Length
    509 mm
0 Similar Products Remaining