SAMWHA SD2A476M1012MBB
SAMWHA SD2A476M1012MBB
feed

SAMWHA SD2A476M1012MBB

Manufacturer No:

SD2A476M1012MBB

Manufacturer:

SAMWHA

Utmel No:

2109-SD2A476M1012MBB

Package:

-

ECAD Model:

Description:

47µF Capacitor ±20%
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
SD2A476M1012MBB information

Specifications
Product Details
SAMWHA SD2A476M1012MBB technical specifications, attributes, parameters and parts with similar specifications to SAMWHA SD2A476M1012MBB.
  • Type
    Parameter
  • Type of capacitor
    electrolytic
  • Mounting
    THT
  • Capacitors series
    SD
  • Capacitor height tolerance
    2mm
  • Certificates
    RoHS compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    47µF
0 Similar Products Remaining

SD2A476M1012MBB Overview


SD2A476M1012MBB Features


SD2A476M1012MBB Applications

There are a lot of SAMWHA
SD2A476M1012MBB applications of aluminum electrolytic capacitors.


  • Power supplies
  • Computer motherboards
  • Uninterruptible power supplies
  • Frequency converters
  • Computer
  • Telecommunication
  • Industrial systems
  • Smoothing and filtering applications
  • Standard and switched mode power supplies
  • Energy storage in pulse systems