SAMWHA WT1V477M12020CS
SAMWHA WT1V477M12020CS
feed

SAMWHA WT1V477M12020CS

Manufacturer No:

WT1V477M12020CS

Manufacturer:

SAMWHA

Utmel No:

2109-WT1V477M12020CS

Package:

-

ECAD Model:

Description:

470µF Capacitor ±20%
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
WT1V477M12020CS information

Specifications
Product Details
SAMWHA WT1V477M12020CS technical specifications, attributes, parameters and parts with similar specifications to SAMWHA WT1V477M12020CS.
  • Type
    Parameter
  • Type of capacitor
    electrolytic
  • Mounting
    THT
  • Service life
    5000h
  • Capacitors series
    WT
  • Certificates
    RoHS compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    470µF
0 Similar Products Remaining

WT1V477M12020CS Overview


WT1V477M12020CS Features


WT1V477M12020CS Applications

There are a lot of SAMWHA
WT1V477M12020CS applications of aluminum electrolytic capacitors.


  • Power supplies
  • Computer motherboards
  • Uninterruptible power supplies
  • Frequency converters
  • Computer
  • Telecommunication
  • Industrial systems
  • Smoothing and filtering applications
  • Standard and switched mode power supplies
  • Energy storage in pulse systems