Schneider GS2MU3N
Schneider GS2MU3N
feed

Schneider GS2MU3N

Manufacturer No:

GS2MU3N

Manufacturer:

Schneider

Utmel No:

2132-GS2MU3N

Package:

-

ECAD Model:

Description:

Schneider Electric 200 A 3 Fused Isolator Switch, J Fuse Size

Quantity:

Unit Price: $1,101.409086

Ext Price: $1,101.41

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 841

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1,101.409086

    $1,101.41

  • 10

    $1,065.192540

    $10,651.93

  • 25

    $1,057.788023

    $26,444.70

  • 50

    $1,050.434979

    $52,521.75

  • 100

    $1,028.829558

    $102,882.96

  • 500

    $955.273499

    $477,636.75

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
GS2MU3N information

Specifications
Schneider GS2MU3N technical specifications, attributes, parameters and parts with similar specifications to Schneider GS2MU3N.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Manufacturer Part Number
    LGX340039B20ZGG
  • Approvals
    CE, CSA, IEC, UL
  • Manufacturer
    Cutler Hammer, Div of Eaton Co
  • RoHS
    No
  • Type of electrical connection of main circuit
    Screw connection
  • Degree of protection (IP), front side
    IP20
  • Cable entry
    Other
  • Rated permanent current Iu
    200
  • Type of control element
    Without actuator
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +70°C
  • Minimum Operating Temperature
    -20°C
  • Range
    TeSys
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Brand
    Schneider Electric
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    GS2MU
  • Subcategory
    Fuses
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    400 A
  • Number of Poles
    3P
  • Protections

    In electronic components, "Protections" refer to the various mechanisms and features designed to safeguard the component from damage or failure caused by external factors such as overvoltage, overcurrent, overheating, electrostatic discharge (ESD), and reverse polarity. These protections are crucial for ensuring the reliability and longevity of electronic components in various applications. By incorporating protections, manufacturers aim to enhance the durability and robustness of the components, ultimately improving the overall performance and safety of electronic devices. Common types of protections include voltage clamping, current limiting, thermal shutdown, and reverse voltage protection, among others.

    Ground Fault
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Cable
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Disconnect Switches
  • Product Category

    a particular group of related products.

    Specialty Fuses
0 Similar Products Remaining