Schneider LA1KN313
Schneider LA1KN313
feed

Schneider LA1KN313

Manufacturer No:

LA1KN313

Manufacturer:

Schneider

Utmel No:

2132-LA1KN313

Package:

-

ECAD Model:

Description:

LA1KN313 datasheet pdf and Accessories product details from Schneider stock available at Utmel

Quantity:

Unit Price: $22.296961

Ext Price: $22.30

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 18

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $22.296961

    $22.30

  • 10

    $21.034869

    $210.35

  • 100

    $19.844216

    $1,984.42

  • 500

    $18.720958

    $9,360.48

  • 1000

    $17.661282

    $17,661.28

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LA1KN313 information

Specifications
Product Details
Schneider LA1KN313 technical specifications, attributes, parameters and parts with similar specifications to Schneider LA1KN313.
  • Type
    Parameter
  • Type of electric connection
    Spring clamp connection
  • Number of contacts as change-over contact
    0
  • Number of contacts as normally open contact
    3
  • Number of contacts as normally closed contact
    1
  • Model
    Top mounting
  • Mounting Styles
    Front Mount
  • For Use With
    -
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LA1K
  • Number of Contacts
    4
  • Contact Current Rating

    The current rating of a contact is defined as the current level that creates a certain temperature rise of the contact spring — usually 20°C or 30°C. Both electrical and thermal factors govern the heat created by the current.

    10 A
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Cage Clamp
0 Similar Products Remaining

LA1KN313 Overview

There are several electrical components in the series LA1K.

LA1KN313 Features

LA1K Series

LA1KN313 Applications

There are a lot of Schneider
LA1KN313 Microcontroller applications.
LA1KN313 MCU is usually applied for Measurement and control field, Consumer electronics products, Network communication, mobile communication, Office automation equipment and computer peripherals, Industrial control Instrumentation and process control, Agriculture, transportation, Navigation control, Network application, Metering & measurement, Day to day life, Safety, Medical instruments and Automobile industry.


  • Coupling or blocking
  • Smoothing
  • Decoupling or bypassing
  • Noise filtering
  • DC/DC, DC/AC, and AC/AC converters
  • Frequency converters
  • Spot welding
  • Flashtube ignition
  • DC link
  • Motor start