Schneider LV426226
Schneider LV426226
feed

Schneider LV426226

Manufacturer No:

LV426226

Manufacturer:

Schneider

Utmel No:

2132-LV426226

Package:

-

ECAD Model:

Description:

4P 80 A MCCB Molded Case Circuit Breaker

Quantity:

Unit Price: $403.486940

Ext Price: $403.49

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2257

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $403.486940

    $403.49

  • 10

    $380.648057

    $3,806.48

  • 100

    $359.101940

    $35,910.19

  • 500

    $338.775415

    $169,387.71

  • 1000

    $319.599448

    $319,599.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LV426226 information

Specifications
Schneider LV426226 technical specifications, attributes, parameters and parts with similar specifications to Schneider LV426226.
  • Type
    Parameter
  • Mounting Hole Diameter

    The "Mounting Hole Diameter" in electronic components refers to the size of the hole or opening in the component that is used for mounting or securing it onto a circuit board or other surface. This parameter is crucial for ensuring that the component can be properly and securely attached to the intended location. The mounting hole diameter is typically specified in millimeters or inches and must match the corresponding mounting hardware or fasteners to ensure a proper fit. It is important to consider the mounting hole diameter when designing and assembling electronic circuits to ensure proper installation and functionality of the components.

    4.5mm
  • Manufacturer
    ABB
  • RoHS
    No
  • Mounting
    DIN Rail
  • Type of electrical connection of main circuit
    Screw connection
  • Adjustment range undelayed short-circuit release
    1000 - 1000
  • Number of auxiliary contacts as normally open contact
    0
  • Overload release current setting
    56 - 80
  • Degree of protection (IP)
    IP40
  • Device construction
    Built-in device fixed built-in technique
  • Rated permanent current Iu
    80
  • Type of control element
    Toggle
  • Number of auxiliary contacts as normally closed contact
    0
  • With integrated under voltage release
    No
  • Mounting Styles
    DIN Rail Mount
  • Range
    Compact
  • Manufacturer Part Number
    LV426226
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    SCHNEIDER ELECTRIC SA
  • Risk Rank
    5.52
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    NSXm
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    137mm
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    80A
  • Number of Poles
    4
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Screw
  • Circuit Protection Type

    Circuit Protection Type refers to the specific method or device used to safeguard electronic circuits from overcurrent, overvoltage, and other potentially damaging electrical conditions. This can include fuses, circuit breakers, transient voltage suppressors, and other protective components designed to prevent equipment failure or damage. Each protection type has its own characteristics, response times, and applications, making it essential to select the appropriate type based on the specific requirements of the circuit design.

    THERMAL MAGNETIC
  • Width
    80mm
  • Length
    108mm
0 Similar Products Remaining
LV426226 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "LV426226" in Schneider LV426226.
  • Part Number
  • Manufacturer
  • Package
  • Description