Schneider LV426710
Schneider LV426710
feed

Schneider LV426710

Manufacturer No:

LV426710

Manufacturer:

Schneider

Utmel No:

2132-LV426710

Package:

-

ECAD Model:

Description:

3 25 A MCCB Molded Case Circuit Breaker

Quantity:

Unit Price: $941.002457

Ext Price: $941.00

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 955

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $941.002457

    $941.00

  • 10

    $887.738167

    $8,877.38

  • 100

    $837.488837

    $83,748.88

  • 500

    $790.083808

    $395,041.90

  • 1000

    $745.362083

    $745,362.08

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LV426710 information

Specifications
Schneider LV426710 technical specifications, attributes, parameters and parts with similar specifications to Schneider LV426710.
  • Type
    Parameter
  • Manufacturer Part Number
    XTAE012B10R001
  • Manufacturer
    Cutler Hammer, Div of Eaton Co
  • Type of electrical connection of main circuit
    Screw connection
  • Adjustment range undelayed short-circuit release
    375 - 375
  • Number of auxiliary contacts as normally open contact
    0
  • Overload release current setting
    10 - 25
  • Degree of protection (IP)
    IP40
  • Device construction
    Built-in device fixed built-in technique
  • Rated permanent current Iu
    25
  • Type of control element
    Toggle
  • Number of auxiliary contacts as normally closed contact
    0
  • With integrated under voltage release
    No
  • Range
    Compact
  • Mounting Styles
    DIN Rail Mount
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    NSXm
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    80mm
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    25A
  • Number of Poles
    3
  • Length
    108mm
  • Width
    144mm
0 Similar Products Remaining