Schneider LXM32MD30N4
Schneider LXM32MD30N4
feed

Schneider LXM32MD30N4

Manufacturer No:

LXM32MD30N4

Manufacturer:

Schneider

Utmel No:

2132-LXM32MD30N4

Package:

-

ECAD Model:

Description:

Lexium 32M servo drive - Three-phase supply voltage : 480 VAC 50/60 Hz, with integrated EMC filter

Quantity:

Unit Price: $1,541.041939

Ext Price: $1,541.04

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 685

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1,541.041939

    $1,541.04

  • 10

    $1,490.369380

    $14,903.69

  • 25

    $1,480.009315

    $37,000.23

  • 50

    $1,469.721266

    $73,486.06

  • 100

    $1,439.491935

    $143,949.19

  • 500

    $1,336.575613

    $668,287.81

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LXM32MD30N4 information

Specifications
Schneider LXM32MD30N4 technical specifications, attributes, parameters and parts with similar specifications to Schneider LXM32MD30N4.
  • Type
    Parameter
  • Voltage, Rating
    480 V
  • Supporting protocol for PROFINET IO
    Yes
  • Number of HW-interfaces parallel
    0
  • Supporting protocol for other bus systems
    Yes
  • Number of digital inputs
    6
  • Supporting protocol for ASI
    No
  • Number of interfaces PROFINET
    0
  • Supporting protocol for EtherNet/IP
    Yes
  • Supporting protocol for Data-Highway
    No
  • Supporting protocol for SERCOS
    No
  • Number of HW-interfaces serial TTY
    0
  • Supporting protocol for INTERBUS-Safety
    No
  • Supporting protocol for DeviceNet
    Yes
  • Degree of protection (IP)
    IP20
  • Supporting protocol for INTERBUS
    No
  • Supporting protocol for LON
    No
  • Number of HW-interfaces industrial Ethernet
    1
  • Supporting protocol for DeviceNet Safety
    No
  • Supporting protocol for PROFINET CBA
    No
  • Number of HW-interfaces other
    0
  • Number of HW-interfaces USB
    0
  • Supporting protocol for PROFIsafe
    No
  • Supporting protocol for KNX
    No
  • Supporting protocol for SafetyBUS p
    No
  • Supporting protocol for CAN
    Yes
  • Number of digital outputs
    2
  • Number of HW-interfaces RS-485
    1
  • Supporting protocol for MODBUS
    Yes
  • Number of HW-interfaces RS-232
    0
  • Number of HW-interfaces RS-422
    0
  • Supporting protocol for Foundation Fieldbus
    No
  • Supporting protocol for SUCONET
    No
  • Supporting protocol for AS-Interface Safety at Work
    No
  • Supporting protocol for TCP/IP
    No
  • With optical interface
    No
  • Supporting protocol for PROFIBUS
    Yes
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    3 kW
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    208 → 480 V
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    237
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    10 A
  • Phase

    Phase in electronic components refers to the position of a waveform relative to a reference point in time, often measured in degrees. It indicates the timing relationship between two or more signals, such as voltage and current in an AC circuit. Phase differences can impact the behavior of circuits, affecting power transfer and resonance in reactive components. Understanding phase is essential for designing and analyzing circuits, especially in communications, signal processing, and power electronics.

    3
  • Width
    68
  • Height
    270
0 Similar Products Remaining