Schneider RE22R1QMQ
Schneider RE22R1QMQ
feed

Schneider RE22R1QMQ

Manufacturer No:

RE22R1QMQ

Manufacturer:

Schneider

Utmel No:

2132-RE22R1QMQ

Package:

-

ECAD Model:

Description:

Time Delay Relay

Quantity:

Unit Price: $78.686501

Ext Price: $78.69

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 21

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $78.686501

    $78.69

  • 10

    $74.232548

    $742.33

  • 100

    $70.030706

    $7,003.07

  • 500

    $66.066704

    $33,033.35

  • 1000

    $62.327079

    $62,327.08

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RE22R1QMQ information

Specifications
Schneider RE22R1QMQ technical specifications, attributes, parameters and parts with similar specifications to Schneider RE22R1QMQ.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Manufacturer
    ABB
  • Rated control supply voltage at AC 50 Hz
    230 - 440
  • Nominal current
    8
  • Type of electric connection
    Screw connection
  • Rated control supply voltage at AC 60 Hz
    230 - 440
  • Voltage type for actuating
    AC/DC
  • Switch Configuration
    SPCO
  • Maximum Current
    8A
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +60°C
  • Minimum Operating Temperature
    -20°C
  • PowerSupply
    External
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Brand
    Schneider Electric
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RE22 R1
  • Subcategory
    Relays
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    230 → 240 V ac, 380 → 440V ac
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    0
  • Number of Contacts
    2
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Screw
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Timing Relays
  • Contact Configuration

    Contact configuration in electronic components refers to the arrangement and design of the electrical contacts within the component. This parameter specifies how the electrical connections are made and how the component interfaces with other devices or circuits. The contact configuration can vary depending on the type of component and its intended application, such as switches, relays, connectors, or integrated circuits. It is crucial to consider the contact configuration when designing or selecting electronic components to ensure proper functionality and compatibility within the overall system.

    SPDT
  • Mode of Operation

    There are 5 types of mode of operation, Electronic CodeBook (ECB), Cipher Block Chaining (CBC), Cipher feedback (CFB), Output Feedback (OFB), Counter Mode (CTR).

    Star Delta
  • Product Category

    a particular group of related products.

    Time Delay & Timing Relays
  • Time Delay

    In electronic components, "Time Delay" refers to the amount of time it takes for a signal or input to be processed and produce an output. It is a crucial parameter in various electronic devices and circuits, as it can impact the overall performance and functionality. Time delay can be caused by factors such as propagation delays in wires, processing time in components like microcontrollers, or the time taken for signals to travel through different parts of a circuit.Understanding and managing time delays is important in designing electronic systems to ensure proper synchronization and functionality. Engineers often need to consider time delays when designing circuits for applications such as communication systems, control systems, and signal processing. Minimizing time delays and optimizing signal propagation can help improve the efficiency and reliability of electronic devices.

    <100ms
  • Width
    22.5
  • Height
    0
  • Length
    22.9mm
0 Similar Products Remaining
RE22R1QMQ Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "RE22R1QMQ" in Schneider RE22R1QMQ.
  • Part Number
  • Manufacturer
  • Package
  • Description