Schneider XACA2713
Schneider XACA2713
feed

Schneider XACA2713

Manufacturer No:

XACA2713

Manufacturer:

Schneider

Utmel No:

2132-XACA2713

Package:

-

ECAD Model:

Description:

Harmony XAC

Quantity:

Unit Price: $105.971271

Ext Price: $105.97

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2426

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $105.971271

    $105.97

  • 10

    $99.972897

    $999.73

  • 100

    $94.314054

    $9,431.41

  • 500

    $88.975523

    $44,487.76

  • 1000

    $83.939172

    $83,939.17

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XACA2713 information

Specifications
Schneider XACA2713 technical specifications, attributes, parameters and parts with similar specifications to Schneider XACA2713.
  • Type
    Parameter
  • Brand
    Amphenol Positronic
  • Factory Pack QuantityFactory Pack Quantity
    5
  • Manufacturer
    Positronic
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +70°C
  • Minimum Operating Temperature
    -25°C
  • Material housing
    Plastic
  • Degree of protection (IP)
    IP65
  • Degree of protection (NEMA)
    13
  • Subcategory
    D-Sub Connectors
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    107
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Screw
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Mixed Contact D-Sub Connectors
  • Contact Configuration

    Contact configuration in electronic components refers to the arrangement and design of the electrical contacts within the component. This parameter specifies how the electrical connections are made and how the component interfaces with other devices or circuits. The contact configuration can vary depending on the type of component and its intended application, such as switches, relays, connectors, or integrated circuits. It is crucial to consider the contact configuration when designing or selecting electronic components to ensure proper functionality and compatibility within the overall system.

    DPDT
  • Product Category

    a particular group of related products.

    D-Sub Mixed Contact Connectors
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
  • Width
    80
  • Height
    314
0 Similar Products Remaining