Sensata-Airpax IEGZX66-1-63-13.0-02-V
Sensata-Airpax IEGZX66-1-63-13.0-02-V
feed

Sensata-Airpax IEGZX66-1-63-13.0-02-V

Manufacturer No:

IEGZX66-1-63-13.0-02-V

Manufacturer:

Sensata-Airpax

Utmel No:

80-IEGZX66-1-63-13.0-02-V

Package:

-

Usage Grade:

  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive

ECAD Model:

Description:

CIRCUIT BREAKER

Quantity:

Unit Price: $122.119968

Ext Price: $122.12

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2910

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $122.119968

    $122.12

  • 10

    $115.207517

    $1,152.08

  • 100

    $108.686337

    $10,868.63

  • 500

    $102.534280

    $51,267.14

  • 1000

    $96.730453

    $96,730.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
IEGZX66-1-63-13.0-02-V information

Specifications
Documents & Media
Product Details
Sensata-Airpax IEGZX66-1-63-13.0-02-V technical specifications, attributes, parameters and parts with similar specifications to Sensata-Airpax IEGZX66-1-63-13.0-02-V.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Usage Level
    Industrial grade
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    IEG
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    80V
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    13A
  • Voltage - Rated AC

    Voltage - Rated AC is a parameter that specifies the maximum alternating current (AC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component within an electrical circuit. It is typically expressed in volts (V) and helps users determine the compatibility of the component with the voltage levels present in the circuit. Exceeding the rated AC voltage can lead to overheating, malfunction, or permanent damage to the component, so it is important to adhere to this specification when designing or using electronic systems.

    240V
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Rocker
  • Number of Poles
    2
  • Breaker Type

    There are three main types of circuit breakers: standard, AFCI circuit breakers and GFCI breakers.

    Magnetic (Hydraulic Delay)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Sensata-Airpax IEGZX66-1-63-13.0-02-V.

Product Description

Description

The IEGZX66-1-63-13.0-02-V circuit breaker from Sensata-Airpax is a high-performance, industrial-grade magnetic (hydraulic delay) rocker-type circuit breaker designed for reliable and efficient circuit protection. This product is part of the IEG series, known for its robust construction and precise actuation mechanism. The breaker is rated for 13A and can handle up to 240V AC or 80V DC, making it suitable for a wide range of industrial applications.

Features

  • Actuator Type: The breaker features a rocker actuator type, providing easy and intuitive operation.
  • Breaker Type: It is a magnetic (hydraulic delay) type, ensuring smooth and controlled disconnection in case of an overload.
  • Current Rating: The current rating is 13A, making it ideal for applications requiring moderate to high current protection.
  • Mounting Type: The breaker is designed for panel mount installation, allowing for easy integration into various control panels.
  • Number of Poles: It has 2 poles, suitable for dual-phase protection in industrial settings.
  • RoHS Compliance: The product is RoHS compliant, adhering to environmental regulations by minimizing the use of hazardous substances.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (unlimited), this breaker can be used in environments with no moisture restrictions.

Applications

  1. Primary Applications:
  2. Industrial control panels
  3. Power distribution systems
  4. Motor control circuits
  5. High-current applications

  6. Secondary Applications:

  7. Medical equipment
  8. Aerospace and defense systems
  9. Heavy machinery control

Alternative Parts

If the IEGZX66-1-63-13.0-02-V is not available, alternative parts could include: - IEGZX66-1-63-10.0-02-V (10A rating) - IEGZX66-1-63-20.0-02-V (20A rating) - Other magnetic (hydraulic delay) rocker-type circuit breakers from Sensata-Airpax or similar manufacturers.

Embedded Modules

The IEGZX66-1-63-13.0-02-V circuit breaker is commonly used in various embedded modules and systems, including: - Industrial control systems - Motor control units - Power management systems - Automation systems

Summary

The IEGZX66-1-63-13.0-02-V from Sensata-Airpax offers reliable and efficient circuit protection with its magnetic (hydraulic delay) rocker-type design, making it an essential component in industrial control panels and power distribution systems. Its robust construction, precise actuation mechanism, and compliance with environmental regulations make it a trusted choice for a wide range of applications.

IEGZX66-1-63-13.0-02-V Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "IEGZX66-1-63-13.0-02-V" in Sensata-Airpax IEGZX66-1-63-13.0-02-V.
  • Part Number
  • Manufacturer
  • Package
  • Description